The DMN2992UW-7 is a 20V N-channel enhancement mode MOSFET in an SOT323 package, designed for high-efficiency power-management and switching applications. It has a maximum continuous drain current of 0.54A at 25°C and an on-resistance of 0.99Ω at VGS = 4.5V. The device features fast switching, low input capacitance, and is fully RoHS compliant and halogen- and antimony-free. It meets AEC-Q100/101/104/200
MOSFET BVDSS: 8V~24V SOT323 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN2992UW-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |