The DMN2992UFA-7B is a 20V N-channel enhancement mode MOSFET designed for high-efficiency power-management and switching applications. It features a compact X2-DFN0806-3 package with a maximum height of 0.4mm and a footprint of 0.48mm². The device has a continuous drain current rating of 0.52A at 25°C and a maximum power dissipation of 410mW. Its on-resistance is 0.99Ω at VGS = 4.5V and 1.2Ω at VGS = 2.5V, with a gate threshold voltage of up to 1.0V. The MOSFET is ESD protected, RoHS compliant, halogen- and antimony-free, and operates over a junction temperature range of -55°C to +150°C. It is suitable for automotive applications and meets J-STD-020 Level 1 moisture sensitivity standards.
MOSTFET N-CH 20V 520MA X2DFN0806
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN2992UFA-7BTR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |