DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMN2991UFO-7B

Description
Win Source Part Number: 964837-DMN2991UFO-7B Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 540mA (Ta) Rds On (Max) @ Id, Vgs: 990mOhm @ 100mA, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 440mW (Ta) Package / Case: 3-XFDFN Supplier Device Package: X2-DFN0604-3 Gate Charge (Qg) (Max) @ Vgs: 0.35 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 21.5 pF @ 15 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DMN2991UFO-7BDMN2991 UFO7B; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: 31-DMN2991UFO-7BTR Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Request a Quote Datasheet
Description
Win Source Part Number: 964837-DMN2991UFO-7B Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 540mA (Ta) Rds On (Max) @ Id, Vgs: 990mOhm @ 100mA, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 440mW (Ta) Package / Case: 3-XFDFN Supplier Device Package: X2-DFN0604-3 Gate Charge (Qg) (Max) @ Vgs: 0.35 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 21.5 pF @ 15 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DMN2991UFO-7BDMN2991 UFO7B; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: 31-DMN2991UFO-7BTR Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 964837-DMN2991UFO-7B - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
964837-DMN2991UFO-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 964837-DMN2991UFO-7B
Win Source Part Number: 964837-DMN2991UFO-7B Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 540mA (Ta) Rds On (Max) @ Id, Vgs: 990mOhm @ 100mA, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 440mW (Ta) Package / Case: 3-XFDFN Supplier Device Package: X2-DFN0604-3 Gate Charge (Qg) (Max) @ Vgs: 0.35 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 21.5 pF @ 15 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DMN2991UFO-7BDMN2991 UFO7B; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: 31-DMN2991UFO-7BTR Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Win Source Part Number: 964837-DMN2991UFO-7B
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 540mA (Ta)
Rds On (Max) @ Id, Vgs: 990mOhm @ 100mA, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 440mW (Ta)
Package / Case: 3-XFDFN
Supplier Device Package: X2-DFN0604-3
Gate Charge (Qg) (Max) @ Vgs: 0.35 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 21.5 pF @ 15 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DMN2991UFO-7BDMN2991UFO7B;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: 31-DMN2991UFO-7BTR
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2991UFO-7BTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2991UFO-7BTR-ND
Single FETs, MOSFETs 31-DMN2991UFO-7BTR-ND
MOSFET BVDSS: 8V~24V X2-DFN0604-

MOSFET BVDSS: 8V~24V X2-DFN0604-

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2991UFO-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2991UFO-7BDKR-ND
Single FETs, MOSFETs 31-DMN2991UFO-7BDKR-ND
MOSFET BVDSS: 8V~24V X2-DFN0604-

MOSFET BVDSS: 8V~24V X2-DFN0604-

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2991UFO-7BCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2991UFO-7BCT-ND
Single FETs, MOSFETs 31-DMN2991UFO-7BCT-ND
MOSFET BVDSS: 8V~24V X2-DFN0604-

MOSFET BVDSS: 8V~24V X2-DFN0604-

Buy Now Datasheet
Singapore, Singapore
8V 24V MOSFET Transistor
278-DMN2991UFO-7B
8V 24V MOSFET Transistor 278-DMN2991UFO-7B
MOSFET BVDSS: 8V~24V X2-DFN0604- Product overview: DMN2991UFO-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 24V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2991UFO-7B can be used for catalog matching and distributor lookup.

MOSFET BVDSS: 8V~24V X2-DFN0604- Product overview: DMN2991UFO-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 24V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2991UFO-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 0.54A, X2-Dfn0604 Rohs Compliant Diodes Inc. - 12AJ7110 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 0.54A, X2-Dfn0604 Rohs Compliant Diodes Inc.
12AJ7110
Mosfet, N-Ch, 20V, 0.54A, X2-Dfn0604 Rohs Compliant Diodes Inc. 12AJ7110
MOSFET, N-CH, 20V, 0.54A, X2-DFN0604 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 0.54A, X2-DFN0604 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2991UFO-7B - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2991UFO-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2991UFO-7B
MOSFET BVDSS: 8V~24V X2-DFN0604

MOSFET BVDSS: 8V~24V X2-DFN0604

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 964837-DMN2991UFO-7B 31-DMN2991UFO-7BTR-ND 278-DMN2991UFO-7B 12AJ7110 DMN2991UFO-7B
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 8V 24V MOSFET Transistor Mosfet, N-Ch, 20V, 0.54A, X2-Dfn0604 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
PD 440 milliwatts 440 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 14 GHz, 7 Watt Discrete Power GaN on SiC HEMT - TGF2952 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 20.4 dB
View Details
IGBTs - Single - AIHD06N60RATMA1 - 1045168-AIHD06N60RATMA1 - Win Source Electronics
Specs
Package Type SOT3; PG-TO252-3
View Details
4 suppliers