Mosfet Array 2 N-Channel (Dual) 20V 520mA (Ta) 400mW (Ta) Surface Mount SOT-963
Mosfet Array 2 N-Channel (Dual) 20V 520mA (Ta) 400mW (Ta) Surface Mount SOT-963
Mosfet Array 2 N-Channel (Dual) 20V 520mA (Ta) 400mW (Ta) Surface Mount SOT-963
MOSFET 2N-CH 20V 0.52A SOT963 Product overview: DMN2991UDJ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 0.52A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 0.52A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2991UDJ-7 can be used for catalog matching and distributor lookup.
MOSFET 2N-CH 20V 0.52A SOT963
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 31-DMN2991UDJ-7TR-ND | 289-DMN2991UDJ-7 | DMN2991UDJ-7 |
| Product Name | FET, MOSFET Arrays | 20V 0.52A MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Package Type | SOT-963 | Tape & Reel (TR) | |
| Polarity | N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||
| V(BR)DSS | 20 volts |