DIODES Incorporated Connectors,Interconnects DMN2991UDJ-7

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Technology: Wirewound Configuration: 5 x 7 Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Power - Max: 178.5 W
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Technology: Wirewound Configuration: 5 x 7 Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Power - Max: 178.5 W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Part Status: Obsolete Technology: Wirewound Configuration: 5 x 7 Drain to Source Voltage (Vdss): 50 V Current - Continuous Drain (Id) @ 25°C: 25A (Tc) Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V Vgs(th) (Max) @ Id: 3V @ 77µA Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V Power - Max: 178.5 W

Manufacturer: AMIS
Category: Connectors,Interconnects
Part Status: Obsolete
Technology: Wirewound
Configuration: 5 x 7
Drain to Source Voltage (Vdss): 50 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Vgs(th) (Max) @ Id: 3V @ 77µA
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Power - Max: 178.5 W

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products