DIODES Incorporated 20V 250MA MOSFET Transistor DMN2990UFZ-7B

Description
MOSFET N-CH 20V 250MA 3DFN Product overview: DMN2990UFZ-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 250MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 250MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2990UFZ-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 250MA 3DFN Product overview: DMN2990UFZ-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 250MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 250MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2990UFZ-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 250MA MOSFET Transistor
278-DMN2990UFZ-7B
20V 250MA MOSFET Transistor 278-DMN2990UFZ-7B
MOSFET N-CH 20V 250MA 3DFN Product overview: DMN2990UFZ-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 250MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 250MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2990UFZ-7B can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 250MA 3DFN Product overview: DMN2990UFZ-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 250MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 250MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2990UFZ-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2990UFZ-7B - 105535-DMN2990UFZ-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2990UFZ-7B
105535-DMN2990UFZ-7B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2990UFZ-7B 105535-DMN2990UFZ-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 105535-DMN2990UFZ-7B Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 320mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN0606-3 Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 250mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 0.5nC @ 4.5V Max Input Capacitance: 55.2pF @ 16V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 990 mOhm @ 100mA, 4.5V Alternative Parts (Cross-Reference): RUM002N02T2L; DMN2990UFA-7B; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 105535-DMN2990UFZ-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 320mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: X2-DFN0606-3
Dimension: 3-XFDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 250mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 0.5nC @ 4.5V
Max Input Capacitance: 55.2pF @ 16V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 990 mOhm @ 100mA, 4.5V
Alternative Parts (Cross-Reference): RUM002N02T2L; DMN2990UFA-7B;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - DMN2990UFZ-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2990UFZ-7BDICT-ND
Single FETs, MOSFETs DMN2990UFZ-7BDICT-ND
N-Channel 20V 250mA (Ta) 320mW (Ta) Surface Mount X2-DFN0606-3

N-Channel 20V 250mA (Ta) 320mW (Ta) Surface Mount X2-DFN0606-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN2990UFZ-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2990UFZ-7BDITR-ND
Single FETs, MOSFETs DMN2990UFZ-7BDITR-ND
N-Channel 20V 250mA (Ta) 320mW (Ta) Surface Mount X2-DFN0606-3

N-Channel 20V 250mA (Ta) 320mW (Ta) Surface Mount X2-DFN0606-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN2990UFZ-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2990UFZ-7BDIDKR-ND
Single FETs, MOSFETs DMN2990UFZ-7BDIDKR-ND
N-Channel 20V 250mA (Ta) 320mW (Ta) Surface Mount X2-DFN0606-3

N-Channel 20V 250mA (Ta) 320mW (Ta) Surface Mount X2-DFN0606-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2990UFZ-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2990UFZ-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2990UFZ-7B
MOSFET N-CH 20V 250MA 3DFN

MOSFET N-CH 20V 250MA 3DFN

Supplier's Site
Mosfet, N-Ch, 20V, 0.25A, X2-Dfn0606 Rohs Compliant Diodes Inc. - 28AK8526 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 0.25A, X2-Dfn0606 Rohs Compliant Diodes Inc.
28AK8526
Mosfet, N-Ch, 20V, 0.25A, X2-Dfn0606 Rohs Compliant Diodes Inc. 28AK8526
MOSFET, N-CH, 20V, 0.25A, X2-DFN0606 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 0.25A, X2-DFN0606 ROHS COMPLIANT: YES

Supplier's Site
MOSFET N-CH 20V .25A X2-DFN0606 - 233-DMN2990UFZ-7B - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V .25A X2-DFN0606
233-DMN2990UFZ-7B
MOSFET N-CH 20V .25A X2-DFN0606 233-DMN2990UFZ-7B
MOSFET N-CH 20V .25A X2-DFN0606

MOSFET N-CH 20V .25A X2-DFN0606

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V N-Ch Enh FET Dual .25A .32W 389pF

MOSFET 20V N-Ch Enh FET Dual .25A .32W 389pF

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN2990UFZ-7B 105535-DMN2990UFZ-7B DMN2990UFZ-7BDICT-ND DMN2990UFZ-7B 28AK8526 233-DMN2990UFZ-7B DMN2990UFZ-7B
Product Name 20V 250MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2990UFZ-7B Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 20V, 0.25A, X2-Dfn0606 Rohs Compliant Diodes Inc. MOSFET N-CH 20V .25A X2-DFN0606 MOSFET
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 20 volts 20 volts 20 volts
Transconductance 1.80E-4 kS
PD 320 milliwatts 320 milliwatts 320 milliwatts
Unlock Full Specs
to access all available technical data