MOSFET N-CH 20V 780MA 3DFN Product overview: DMN2990UFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 780MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 780MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2990UFB-7B can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 917149-DMN2990UFB-7B
Series: Automotive, AEC-Q101
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 780mA (Ta) 520mW (Ta) Surface Mount X1-DFN1006-3
Package: 3-UFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN2990
Categories: Discrete Semiconductor Products
Case / Package: X1-DFN1006-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 31 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
MOSFET N-CH 20V 780MA 3DFN
MOSFET N-CH 20V 780MA 3DFN
N-Channel 20V 780mA (Ta) 520mW (Ta) Surface Mount X1-DFN1006-3
MOSFET N-CH 20V 780MA 3DFN
MOSFET N-CH 20V 780MA 3DFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMN2990UFB-7B | 917149-DMN2990UFB-7B | 31-DMN2990UFB-7BDKR-ND | DMN2990UFB-7B | DMN2990UFB-7B | DMN2990UFB-7B |
| Product Name | 20V 780MA MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2990UFB-7B | Single FETs, MOSFETs | Single FETs, MOSFETs | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | |||||
| V(BR)DSS | 20 volts | 20 volts | ||||
| PD | 920 milliwatts | 520 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |