MOSFET BVDSS: 8V~24V SOT323 T&R
MOSFET BVDSS: 8V~24V SOT323 T&R
MOSFET BVDSS: 8V~24V SOT323 T&R
| DigiKey | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMN2710UWQ-13TR-ND | DMN2710UWQ-13 | DMN2710UWQ-13 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | |
| Package Type | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 |
| Transistor Grade / Operating Range | Automotive | ||
| Packing Method | Tape Reel; Tape & Reel (TR) | ||
| Transistor Technology / Material | MOSFET (Metal Oxide) |