MOSFET BVDSS: 8V~24V SOT323 T&R
MOSFET BVDSS: 8V~24V SOT323 T&R
MOSFET BVDSS: 8V~24V SOT323 T&R
Win Source Part Number: 1055759-DMN2710UW-7
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 900mA (Ta)
Rds On (Max) @ Id, Vgs: 450mOhm @ 600mA, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 470mW (Ta)
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Gate Charge (Qg) (Max) @ Vgs: 0.6 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 42 pF @ 16 V
Vgs (Max): ±6V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DMN2710UW-7DMN2710UW
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: 31-DMN2710UW-7TR
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
MOSFET BVDSS: 8V~24V SOT323 T&R Product overview: DMN2710UW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 24V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2710UW-7 can be used for catalog matching and distributor lookup.
MOSFET BVDSS: 8V~24V SOT323 T&R
MOSFET BVDSS: 8V~24V SOT323 T&R
MOSFET, N-CH, 20V, 0.9A, SOT-323 ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMN2710UW-7TR-ND | 1055759-DMN2710UW-7 | 278-DMN2710UW-7 | DMN2710UW-7 | DMN2710UW-7 | 21AJ9857 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | 8V 24V MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | Mosfet, N-Ch, 20V, 0.9A, Sot-323 Rohs Compliant Diodes Inc. |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT323; SC-70, SOT-323 | SOT3; SOT323 | Tape & Reel (TR) | 0.6 nC @ 4.5 V | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 |
| PD | 470 milliwatts | 600 milliwatts | 470 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| MOSFET Operating Mode | Enhancement |