The DMN2710UT-7 is an N-channel enhancement mode MOSFET in an SOT523 package, designed for high-efficiency power management applications such as DC-DC converters and load switches. It has a drain-source voltage rating of 20 V and offers low on-resistance of 0.45 Ω at VGS = 4.5 V and 0.6 Ω at VGS = 2.5 V. The device features low input capacitance, fast switching speed, and an ESD-protected gate. It is housed in a lead-free, RoHS-compliant, and 'Green' molded plastic package with thermal resistance of 395 °C/W on a standard FR-4 PCB. The part is rated for continuous drain current of 0.76 A at 25 °C and operates within a junction temperature range of -55 °C to +150 °C. It is packaged in 3000 units per tape and reel.
MOSFET BVDSS: 8V~24V SOT523 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN2710UT-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |