The DMN2710UDWQ-13 is a dual N-channel enhancement mode MOSFET in an SOT363 package, designed for high-efficiency power management in battery-operated systems and automotive applications. It features a drain-source voltage rating of 20 V, a continuous drain current of 0.8 A at 25°C, and on-resistance values of 0.45 Ω at VGS = 4.5 V and 0.6 Ω at VGS = 2.5 V. The device is AEC-Q101 qualified, RoHS compliant, and meets UL 94 V-0 flammability standards, with a moisture sensitivity level of 1 per J-STD-020. It is supplied in a tape and reel package of 10,000 units.
MOSFET 2N-CH 20V 0.8A SOT363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN2710UDWQ-13TR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-TSSOP, SC-88, SOT-363 |