DIODES Incorporated Single FETs, MOSFETs DMN26D0UT-7

Description
N-Channel 20V 230mA (Ta) 300mW (Ta) Surface Mount SOT-523
Request a Quote Datasheet
Description
N-Channel 20V 230mA (Ta) 300mW (Ta) Surface Mount SOT-523
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN26D0UT-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN26D0UT-7DICT-ND
Single FETs, MOSFETs DMN26D0UT-7DICT-ND
N-Channel 20V 230mA (Ta) 300mW (Ta) Surface Mount SOT-523

N-Channel 20V 230mA (Ta) 300mW (Ta) Surface Mount SOT-523

Buy Now Datasheet
Single FETs, MOSFETs - DMN26D0UT-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN26D0UT-7DITR-ND
Single FETs, MOSFETs DMN26D0UT-7DITR-ND
N-Channel 20V 230mA (Ta) 300mW (Ta) Surface Mount SOT-523

N-Channel 20V 230mA (Ta) 300mW (Ta) Surface Mount SOT-523

Buy Now Datasheet
Single FETs, MOSFETs - DMN26D0UT-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN26D0UT-7DIDKR-ND
Single FETs, MOSFETs DMN26D0UT-7DIDKR-ND
N-Channel 20V 230mA (Ta) 300mW (Ta) Surface Mount SOT-523

N-Channel 20V 230mA (Ta) 300mW (Ta) Surface Mount SOT-523

Buy Now Datasheet
Singapore, Singapore
20V 230MA MOSFET Transistor
278-DMN26D0UT-7
20V 230MA MOSFET Transistor 278-DMN26D0UT-7
MOSFET N-CH 20V 230MA SOT523 Product overview: DMN26D0UT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 230MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 230MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN26D0UT-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 230MA SOT523 Product overview: DMN26D0UT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 230MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 230MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN26D0UT-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN26D0UT-7 - 014426-DMN26D0UT-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN26D0UT-7
014426-DMN26D0UT-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN26D0UT-7 014426-DMN26D0UT-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014426-DMN26D0UT-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 300mW (Ta) Family Name: DMN26D0UT Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-523 Dimension: SOT-523 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 230mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Input Capacitance: 14.1pF @ 15V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 3 Ohm @ 100mA, 4.5V Alternative Parts (Cross-Reference): NTA4001N; NTA4001NT1; NVA4001NT1G; NTA4001NT1G; Introduction Date: September 08, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014426-DMN26D0UT-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 300mW (Ta)
Family Name: DMN26D0UT
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.2V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-523
Dimension: SOT-523
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 230mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 14.1pF @ 15V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 3 Ohm @ 100mA, 4.5V
Alternative Parts (Cross-Reference): NTA4001N; NTA4001NT1; NVA4001NT1G; NTA4001NT1G;
Introduction Date: September 08, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - DMN26D0UT-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN26D0UT-7
Single FETs, MOSFETs DMN26D0UT-7
MOSFET N-CH 20V 230MA SOT523

MOSFET N-CH 20V 230MA SOT523

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, Sot-523-3; Transistor Polarity Diodes Inc. - 82Y6576 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, Sot-523-3; Transistor Polarity Diodes Inc.
82Y6576
Mosfet, N-Ch, 20V, Sot-523-3; Transistor Polarity Diodes Inc. 82Y6576
MOSFET, N-CH, 20V, SOT-523-3; Transistor Polarity:N Channel; Continuous Drain Current Id:230mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):1.8ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power Dissipation RoHS Compliant: Yes

MOSFET, N-CH, 20V, SOT-523-3; Transistor Polarity:N Channel; Continuous Drain Current Id:230mA; Drain Source Voltage Vds:20V; On Resistance Rds(on):1.8ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:1V; Power Dissipation RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch -20V VDSS 230mA 300mW

MOSFET N-Ch -20V VDSS 230mA 300mW

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN26D0UT-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN26D0UT-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN26D0UT-7
MOSFET N-CH 20V 230MA SOT523

MOSFET N-CH 20V 230MA SOT523

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMN26D0UT-7DICT-ND 278-DMN26D0UT-7 014426-DMN26D0UT-7 DMN26D0UT-7 82Y6576 DMN26D0UT-7 DMN26D0UT-7
Product Name Single FETs, MOSFETs 20V 230MA MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN26D0UT-7 Single FETs, MOSFETs Mosfet, N-Ch, 20V, Sot-523-3; Transistor Polarity Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
Package Type SOT-523 Tape & Reel (TR) SOT3; SOT-523 SOT-523 TO-3
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
Transconductance 2.42E-4 kS
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KS204 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 8000 MHz
View Details
Single FETs, MOSFETs - AUIRF1018ES-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
5 suppliers