DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN26D0UFB4-7 DMN26D0UFB4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014425-DMN26D0UFB4-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN1006-3 Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 230mA (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Input Capacitance: 14.1pF @ 15V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 3 Ohm @ 100mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014425-DMN26D0UFB4-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN1006-3 Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 230mA (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Input Capacitance: 14.1pF @ 15V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 3 Ohm @ 100mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN26D0UFB4-7 - 014425-DMN26D0UFB4-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN26D0UFB4-7
014425-DMN26D0UFB4-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN26D0UFB4-7 014425-DMN26D0UFB4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014425-DMN26D0UFB4-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 350mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN1006-3 Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 230mA (Ta) Gate-Source Threshold Voltage: 1.1V @ 250μA Max Input Capacitance: 14.1pF @ 15V Maximum Gate-Source Voltage: ±10V Maximum Rds On at Id,Vgs: 3 Ohm @ 100mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014425-DMN26D0UFB4-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 350mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: X2-DFN1006-3
Dimension: 3-XFDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 230mA (Ta)
Gate-Source Threshold Voltage: 1.1V @ 250μA
Max Input Capacitance: 14.1pF @ 15V
Maximum Gate-Source Voltage: ±10V
Maximum Rds On at Id,Vgs: 3 Ohm @ 100mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
20V 230MA MOSFET Transistor
278-DMN26D0UFB4-7
20V 230MA MOSFET Transistor 278-DMN26D0UFB4-7
MOSFET N-CH 20V 230MA 3DFN Product overview: DMN26D0UFB4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 230MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 230MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN26D0UFB4-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 230MA 3DFN Product overview: DMN26D0UFB4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 230MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 230MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN26D0UFB4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN26D0UFB4-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN26D0UFB4-7DITR-ND
Single FETs, MOSFETs DMN26D0UFB4-7DITR-ND
N-Channel 20V 230mA (Ta) 350mW (Ta) Surface Mount X2-DFN1006-3

N-Channel 20V 230mA (Ta) 350mW (Ta) Surface Mount X2-DFN1006-3

Buy Now Datasheet
Mosfet, N-Ch, 20V, 0.24A, X2-Dfn1006 Rohs Compliant Diodes Inc. - 28AK8523 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 0.24A, X2-Dfn1006 Rohs Compliant Diodes Inc.
28AK8523
Mosfet, N-Ch, 20V, 0.24A, X2-Dfn1006 Rohs Compliant Diodes Inc. 28AK8523
MOSFET, N-CH, 20V, 0.24A, X2-DFN1006 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 0.24A, X2-DFN1006 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET ENHANCE MODE MOSFET 20V N-Chan

MOSFET ENHANCE MODE MOSFET 20V N-Chan

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN26D0UFB4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN26D0UFB4-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN26D0UFB4-7
MOSFET N-CH 20V 230MA 3DFN

MOSFET N-CH 20V 230MA 3DFN

Supplier's Site
Single FETs, MOSFETs - DMN26D0UFB4-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN26D0UFB4-7
Single FETs, MOSFETs DMN26D0UFB4-7
MOSFET N-CH 20V 230MA 3DFN

MOSFET N-CH 20V 230MA 3DFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 014425-DMN26D0UFB4-7 278-DMN26D0UFB4-7 DMN26D0UFB4-7DITR-ND 28AK8523 DMN26D0UFB4-7 DMN26D0UFB4-7 DMN26D0UFB4-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN26D0UFB4-7 20V 230MA MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 20V, 0.24A, X2-Dfn1006 Rohs Compliant Diodes Inc. MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 20 volts 20 volts 20 volts
PD 350 milliwatts 350 milliwatts 350 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; X2-DFN1006-3 Tape & Reel (TR) 3-XFDFN TO-3 3-XFDFN 3-XFDFN
Unlock Full Specs
to access all available technical data