DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2600UFB-7 DMN2600UFB-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 138953-DMN2600UFB-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 540mW (Ta) Family Name: DMN2600UFB Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-DFN1006 (1.0x0.6) Dimension: 3-UFDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 1.3A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 0.85nC @ 4.5V Max Input Capacitance: 70.13pF @ 15V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 350 mOhm @ 200mA, 4.5V Alternative Parts (Cross-Reference): DMN2600UFB; Introduction Date: July 08, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 138953-DMN2600UFB-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 540mW (Ta) Family Name: DMN2600UFB Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-DFN1006 (1.0x0.6) Dimension: 3-UFDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 1.3A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 0.85nC @ 4.5V Max Input Capacitance: 70.13pF @ 15V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 350 mOhm @ 200mA, 4.5V Alternative Parts (Cross-Reference): DMN2600UFB; Introduction Date: July 08, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2600UFB-7 - 138953-DMN2600UFB-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2600UFB-7
138953-DMN2600UFB-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2600UFB-7 138953-DMN2600UFB-7
Manufacturer: Diodes Incorporated Win Source Part Number: 138953-DMN2600UFB-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 540mW (Ta) Family Name: DMN2600UFB Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-DFN1006 (1.0x0.6) Dimension: 3-UFDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 1.3A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 0.85nC @ 4.5V Max Input Capacitance: 70.13pF @ 15V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 350 mOhm @ 200mA, 4.5V Alternative Parts (Cross-Reference): DMN2600UFB; Introduction Date: July 08, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Diodes Incorporated
Win Source Part Number: 138953-DMN2600UFB-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 540mW (Ta)
Family Name: DMN2600UFB
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-DFN1006 (1.0x0.6)
Dimension: 3-UFDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 1.3A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 0.85nC @ 4.5V
Max Input Capacitance: 70.13pF @ 15V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 350 mOhm @ 200mA, 4.5V
Alternative Parts (Cross-Reference): DMN2600UFB;
Introduction Date: July 08, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - DMN2600UFB-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2600UFB-7DITR-ND
Single FETs, MOSFETs DMN2600UFB-7DITR-ND
N-Channel 25V 1.3A (Ta) 540mW (Ta) Surface Mount X1-DFN1006-3

N-Channel 25V 1.3A (Ta) 540mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN2600UFB-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2600UFB-7DIDKR-ND
Single FETs, MOSFETs DMN2600UFB-7DIDKR-ND
N-Channel 25V 1.3A (Ta) 540mW (Ta) Surface Mount X1-DFN1006-3

N-Channel 25V 1.3A (Ta) 540mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN2600UFB-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2600UFB-7DICT-ND
Single FETs, MOSFETs DMN2600UFB-7DICT-ND
N-Channel 25V 1.3A (Ta) 540mW (Ta) Surface Mount X1-DFN1006-3

N-Channel 25V 1.3A (Ta) 540mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Singapore, Singapore
25V 1.3A MOSFET Transistor
278-DMN2600UFB-7
25V 1.3A MOSFET Transistor 278-DMN2600UFB-7
MOSFET N-CH 25V 1.3A 3DFN Product overview: DMN2600UFB-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2600UFB-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 1.3A 3DFN Product overview: DMN2600UFB-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 1.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 1.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2600UFB-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 25V, 1.3A, X1-Dfn1006 Rohs Compliant Diodes Inc. - 28AK8524 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 25V, 1.3A, X1-Dfn1006 Rohs Compliant Diodes Inc.
28AK8524
Mosfet, N-Ch, 25V, 1.3A, X1-Dfn1006 Rohs Compliant Diodes Inc. 28AK8524
MOSFET, N-CH, 25V, 1.3A, X1-DFN1006 ROHS COMPLIANT: YES

MOSFET, N-CH, 25V, 1.3A, X1-DFN1006 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2600UFB-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2600UFB-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2600UFB-7
MOSFET N-CH 25V 1.3A 3DFN

MOSFET N-CH 25V 1.3A 3DFN

Supplier's Site
Single FETs, MOSFETs - DMN2600UFB-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN2600UFB-7
Single FETs, MOSFETs DMN2600UFB-7
MOSFET N-CH 25V 1.3A 3DFN

MOSFET N-CH 25V 1.3A 3DFN

Supplier's Site Datasheet
MOSFET N-CH DFN1006-3 - 233-DMN2600UFB-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH DFN1006-3
233-DMN2600UFB-7
MOSFET N-CH DFN1006-3 233-DMN2600UFB-7
MOSFET N-CH DFN1006-3

MOSFET N-CH DFN1006-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Ch Dual MOSFET 25V VDSS 8V VGSS

MOSFET N-Ch Dual MOSFET 25V VDSS 8V VGSS

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 138953-DMN2600UFB-7 DMN2600UFB-7DITR-ND 278-DMN2600UFB-7 28AK8524 DMN2600UFB-7 DMN2600UFB-7 233-DMN2600UFB-7 DMN2600UFB-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2600UFB-7 Single FETs, MOSFETs 25V 1.3A MOSFET Transistor Mosfet, N-Ch, 25V, 1.3A, X1-Dfn1006 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs MOSFET N-CH DFN1006-3 MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 25 volts 25 volts 25 volts
PD 540 milliwatts 540 milliwatts 540 milliwatts 540 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; 3-DFN1006 (1.0x0.6) 3-UFDFN Tape & Reel (TR) TO-3 3-UFDFN 3-UFDFN
Unlock Full Specs
to access all available technical data