DIODES Incorporated Single FETs, MOSFETs DMN25D0UFA-7B

Description
N-Channel 25V 240mA (Ta) 280mW (Ta) Surface Mount X2-DFN0806-3
Request a Quote Datasheet
Description
N-Channel 25V 240mA (Ta) 280mW (Ta) Surface Mount X2-DFN0806-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN25D0UFA-7BTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN25D0UFA-7BTR-ND
Single FETs, MOSFETs 31-DMN25D0UFA-7BTR-ND
N-Channel 25V 240mA (Ta) 280mW (Ta) Surface Mount X2-DFN0806-3

N-Channel 25V 240mA (Ta) 280mW (Ta) Surface Mount X2-DFN0806-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN25D0UFA-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN25D0UFA-7BDKR-ND
Single FETs, MOSFETs 31-DMN25D0UFA-7BDKR-ND
N-Channel 25V 240mA (Ta) 280mW (Ta) Surface Mount X2-DFN0806-3

N-Channel 25V 240mA (Ta) 280mW (Ta) Surface Mount X2-DFN0806-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN25D0UFA-7BCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN25D0UFA-7BCT-ND
Single FETs, MOSFETs 31-DMN25D0UFA-7BCT-ND
N-Channel 25V 240mA (Ta) 280mW (Ta) Surface Mount X2-DFN0806-3

N-Channel 25V 240mA (Ta) 280mW (Ta) Surface Mount X2-DFN0806-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN25D0UFA-7B - 1033736-DMN25D0UFA-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN25D0UFA-7B
1033736-DMN25D0UFA-7B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN25D0UFA-7B 1033736-DMN25D0UFA-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 1033736-DMN25D0UFA-7 B Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN0806-3 Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 240mA (Ta) Gate-Source Threshold Voltage: 1.2V @ 250μA Max Gate Charge: 0.36nC @ 4.5V Max Input Capacitance: 27.9pF @ 10V Maximum Gate-Source Voltage: 8V Maximum Rds On at Id,Vgs: 4 Ohm @ 400mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033736-DMN25D0UFA-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 280mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: X2-DFN0806-3
Dimension: 3-XFDFN
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 240mA (Ta)
Gate-Source Threshold Voltage: 1.2V @ 250μA
Max Gate Charge: 0.36nC @ 4.5V
Max Input Capacitance: 27.9pF @ 10V
Maximum Gate-Source Voltage: 8V
Maximum Rds On at Id,Vgs: 4 Ohm @ 400mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
25V 240MA MOSFET Transistor
278-DMN25D0UFA-7B
25V 240MA MOSFET Transistor 278-DMN25D0UFA-7B
MOSFET N-CH 25V 240MA 3DFN Product overview: DMN25D0UFA-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 240MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 240MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN25D0UFA-7B can be used for catalog matching and distributor lookup.

MOSFET N-CH 25V 240MA 3DFN Product overview: DMN25D0UFA-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 240MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 240MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN25D0UFA-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 25V N-Ch ENH FET 25Vds 8Vgs 0.63W

MOSFET 25V N-Ch ENH FET 25Vds 8Vgs 0.63W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN25D0UFA-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN25D0UFA-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN25D0UFA-7B
MOSFET N-CH 25V 240MA 3DFN

MOSFET N-CH 25V 240MA 3DFN

Supplier's Site
Single FETs, MOSFETs - DMN25D0UFA-7B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN25D0UFA-7B
Single FETs, MOSFETs DMN25D0UFA-7B
MOSFET N-CH 25V 240MA 3DFN

MOSFET N-CH 25V 240MA 3DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMN25D0UFA-7BTR-ND 1033736-DMN25D0UFA-7B 278-DMN25D0UFA-7B DMN25D0UFA-7B DMN25D0UFA-7B DMN25D0UFA-7B
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN25D0UFA-7B 25V 240MA MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type 3-XFDFN SOT3; X2-DFN0806-3 Tape & Reel (TR) 3-XFDFN 3-XFDFN
V(BR)DSS 25 volts 25 volts 25 volts
PD 280 milliwatts 360 milliwatts 280 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 64-9144TR-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type DirectFET™ Isometric ST
View Details
2 suppliers