DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2501UFB4-7 DMN2501UFB4-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 109031-DMN2501UFB4-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN1006-3 Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 2nC @ 10V Max Input Capacitance: 82pF @ 16V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 400 mOhm @ 600mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 109031-DMN2501UFB4-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN1006-3 Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 2nC @ 10V Max Input Capacitance: 82pF @ 16V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 400 mOhm @ 600mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2501UFB4-7 - 109031-DMN2501UFB4-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2501UFB4-7
109031-DMN2501UFB4-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2501UFB4-7 109031-DMN2501UFB4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 109031-DMN2501UFB4-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN1006-3 Dimension: 3-XFDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 2nC @ 10V Max Input Capacitance: 82pF @ 16V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 400 mOhm @ 600mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 109031-DMN2501UFB4-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: X2-DFN1006-3
Dimension: 3-XFDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 2nC @ 10V
Max Input Capacitance: 82pF @ 16V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 400 mOhm @ 600mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2501UFB4-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2501UFB4-7DKR-ND
Single FETs, MOSFETs 31-DMN2501UFB4-7DKR-ND
MOSFET N-CH 20V 1A 3DFN

MOSFET N-CH 20V 1A 3DFN

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2501UFB4-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2501UFB4-7TR-ND
Single FETs, MOSFETs 31-DMN2501UFB4-7TR-ND
N-Channel 20V 1A (Ta) 500mW (Ta) Surface Mount X2-DFN1006-3

N-Channel 20V 1A (Ta) 500mW (Ta) Surface Mount X2-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2501UFB4-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2501UFB4-7CT-ND
Single FETs, MOSFETs 31-DMN2501UFB4-7CT-ND
MOSFET N-CH 20V 1A 3DFN

MOSFET N-CH 20V 1A 3DFN

Buy Now Datasheet
Singapore, Singapore
20V 1A MOSFET Transistor
278-DMN2501UFB4-7
20V 1A MOSFET Transistor 278-DMN2501UFB4-7
MOSFET N-CH 20V 1A X2-DFN1006-3 Product overview: DMN2501UFB4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2501UFB4-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 1A X2-DFN1006-3 Product overview: DMN2501UFB4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2501UFB4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V X2-DFN1006-3 T&R 3K

MOSFET MOSFET BVDSS: 8V-24V X2-DFN1006-3 T&R 3K

Buy Now Datasheet
Single FETs, MOSFETs - DMN2501UFB4-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN2501UFB4-7
Single FETs, MOSFETs DMN2501UFB4-7
MOSFET N-CH 20V 1A X2-DFN1006-3

MOSFET N-CH 20V 1A X2-DFN1006-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2501UFB4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2501UFB4-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2501UFB4-7
MOSFET N-CH 20V 1A X2-DFN1006-3

MOSFET N-CH 20V 1A X2-DFN1006-3

Supplier's Site
Mosfet, N-Ch, 20V, 1A, X2-Dfn1006 Rohs Compliant Diodes Inc. - 28AK8522 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 1A, X2-Dfn1006 Rohs Compliant Diodes Inc.
28AK8522
Mosfet, N-Ch, 20V, 1A, X2-Dfn1006 Rohs Compliant Diodes Inc. 28AK8522
MOSFET, N-CH, 20V, 1A, X2-DFN1006 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 1A, X2-DFN1006 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 109031-DMN2501UFB4-7 31-DMN2501UFB4-7DKR-ND 278-DMN2501UFB4-7 DMN2501UFB4-7 DMN2501UFB4-7 DMN2501UFB4-7 28AK8522
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2501UFB4-7 Single FETs, MOSFETs 20V 1A MOSFET Transistor MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 20V, 1A, X2-Dfn1006 Rohs Compliant Diodes Inc.
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 20 volts 20 volts 20 volts
PD 500 milliwatts 500 milliwatts 500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; X2-DFN1006-3 3-XFDFN Tape & Reel (TR) 3-XFDFN 3-XFDFN TO-3
Unlock Full Specs
to access all available technical data