MOSFET N-CH 20V 810MA 3DFN Product overview: DMN2500UFB4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 810MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 810MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2500UFB4-7 can be used for catalog matching and distributor lookup.
N-Channel 20V 810mA (Ta) 460mW (Ta) Surface Mount X2-DFN1006-3
Manufacturer: Diodes Incorporated
Win Source Part Number: 103566-DMN2500UFB4-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 460mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: X2-DFN1006-3
Dimension: 3-XFDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 810mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 0.74nC @ 4.5V
Max Input Capacitance: 60.67pF @ 16V
Maximum Gate-Source Voltage: ±6V
Maximum Rds On at Id,Vgs: 400 mOhm @ 600mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 20V 810MA 3DFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMN2500UFB4-7 | DMN2500UFB4-7DITR-ND | 103566-DMN2500UFB4-7 | DMN2500UFB4-7 |
| Product Name | 20V 810MA MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2500UFB4-7 | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||
| V(BR)DSS | 20 volts | 20 volts | ||
| PD | 950 milliwatts | 460 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |