DIODES Incorporated Single FETs, MOSFETs DMN24H3D5L-7

Description
N-Channel 240V 480mA (Ta) 760mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 240V 480mA (Ta) 760mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN24H3D5L-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN24H3D5L-7DITR-ND
Single FETs, MOSFETs DMN24H3D5L-7DITR-ND
N-Channel 240V 480mA (Ta) 760mW (Ta) Surface Mount SOT-23-3

N-Channel 240V 480mA (Ta) 760mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN24H3D5L-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN24H3D5L-7DICT-ND
Single FETs, MOSFETs DMN24H3D5L-7DICT-ND
N-Channel 240V 480mA (Ta) 760mW (Ta) Surface Mount SOT-23-3

N-Channel 240V 480mA (Ta) 760mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN24H3D5L-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN24H3D5L-7DIDKR-ND
Single FETs, MOSFETs DMN24H3D5L-7DIDKR-ND
N-Channel 240V 480mA (Ta) 760mW (Ta) Surface Mount SOT-23-3

N-Channel 240V 480mA (Ta) 760mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1055760-DMN24H3D5L-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1055760-DMN24H3D5L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1055760-DMN24H3D5L-7
Win Source Part Number: 1055760-DMN24H3D5L-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 240 V Current - Continuous Drain (Id) @ 25°C: 480mA (Ta) Rds On (Max) @ Id, Vgs: 3.5Ohm @ 300mA, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Power Dissipation (Max): 760mW (Ta) Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Gate Charge (Qg) (Max) @ Vgs: 6.6 nC @ 10 V Input Capacitance (Ciss) (Max) @ Vds: 188 pF @ 25 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): CPH3459-TL-W; CPH3461-TL-W; DMN30H4D0L-7; DMN63D8L-7; DMN63D8L-13; BSS138NH6433XTMA1DMN 24H3D5L7; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: DMN24H3D5L-7DICT,DMN 24H3D5L-7DIDKR,DMN24 H3D5L-7DITR Base Product Number: DMN24 Drive Voltage (Max Rds On, Min Rds On): 3.3V, 10V

Win Source Part Number: 1055760-DMN24H3D5L-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 240 V
Current - Continuous Drain (Id) @ 25°C: 480mA (Ta)
Rds On (Max) @ Id, Vgs: 3.5Ohm @ 300mA, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Power Dissipation (Max): 760mW (Ta)
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Gate Charge (Qg) (Max) @ Vgs: 6.6 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 188 pF @ 25 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): CPH3459-TL-W; CPH3461-TL-W; DMN30H4D0L-7; DMN63D8L-7; DMN63D8L-13; BSS138NH6433XTMA1DMN24H3D5L7;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: DMN24H3D5L-7DICT,DMN24H3D5L-7DIDKR,DMN24H3D5L-7DITR
Base Product Number: DMN24
Drive Voltage (Max Rds On, Min Rds On): 3.3V, 10V

Buy Now Datasheet
Singapore, Singapore
240V 480MA SOT23 MOSFET Transistor
278-DMN24H3D5L-7
240V 480MA SOT23 MOSFET Transistor 278-DMN24H3D5L-7
MOSFET N-CH 240V 480MA SOT23 Product overview: DMN24H3D5L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 480MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 480MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN24H3D5L-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 240V 480MA SOT23 Product overview: DMN24H3D5L-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 480MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 480MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN24H3D5L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 240V, 0.48A, Sot23; Transistor Polarity Diodes Inc. - 07AH3764 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 240V, 0.48A, Sot23; Transistor Polarity Diodes Inc.
07AH3764
Mosfet, N-Ch, 240V, 0.48A, Sot23; Transistor Polarity Diodes Inc. 07AH3764
MOSFET, N-CH, 240V, 0.48A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:480mA; Drain Source Voltage Vds:240V; On Resistance Rds(on):1.5ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.95V; Power RoHS Compliant: Yes

MOSFET, N-CH, 240V, 0.48A, SOT23; Transistor Polarity:N Channel; Continuous Drain Current Id:480mA; Drain Source Voltage Vds:240V; On Resistance Rds(on):1.5ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:1.95V; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET N-Ch Enh Mode FET 240V 20Vgss

MOSFET N-Ch Enh Mode FET 240V 20Vgss

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN24H3D5L-7
Triode/MOS Tube/Transistor >> MOSFETs DMN24H3D5L-7
240V 480mA 3.5Ω@10V,300mA 760mW 2.5V@250uA N Channel SOT-23 MOSFETs ROHS

240V 480mA 3.5Ω@10V,300mA 760mW 2.5V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN24H3D5L-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN24H3D5L-7
Single FETs, MOSFETs DMN24H3D5L-7
MOSFET N-CH 240V 480MA SOT23

MOSFET N-CH 240V 480MA SOT23

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN24H3D5L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN24H3D5L-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN24H3D5L-7
MOSFET N-CH 240V 480MA SOT23

MOSFET N-CH 240V 480MA SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMN24H3D5L-7DITR-ND 1055760-DMN24H3D5L-7 278-DMN24H3D5L-7 07AH3764 DMN24H3D5L-7 DMN24H3D5L-7 DMN24H3D5L-7 DMN24H3D5L-7
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 240V 480MA SOT23 MOSFET Transistor Mosfet, N-Ch, 240V, 0.48A, Sot23; Transistor Polarity Diodes Inc. MOSFET Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23 Tape & Reel (TR) TO-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
PD 760 milliwatts 1.26 milliwatts 760 milliwatts 760 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data