MOSFET N-CH 240V 270MA SOT23 T&R
MOSFET N-CH 240V 270MA SOT23 T&R
N-Channel 240V 270mA (Ta) 750mW (Ta) Surface Mount SOT-23-3
MOSFET MOSFET BVDSS: 101V-250V
MOSFET N-CH 240V 270MA SOT23 T&R
MOSFET N-CH 240V 270MA SOT23 T&R
MOSFET, N-CH, 240V, 0.27A, SOT-23 ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMN24H11DSQ-7DKR-ND | DMN24H11DSQ-7 | DMN24H11DSQ-7 | DMN24H11DSQ-7 | 28AK8517 |
| Product Name | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 240V, 0.27A, Sot-23 Rohs Compliant Diodes Inc. |
| Polarity | N-Channel | N-Channel; N-Channel | |||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | |
| Transistor Grade / Operating Range | Automotive | ||||
| Transistor Technology / Material | MOSFET (Metal Oxide) | ||||
| V(BR)DSS | 240 volts |