DIODES Incorporated FETs - Single - DMN24H11DS-7 DMN24H11DS-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802161-DMN24H11DS-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 240V Supplier Device Package: SOT-23 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 750mW Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 11Ohm at 300mA, 10V Gate Charge (Qg) (Maximum) at Vgs: 3.7nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 76.8pF at 25V Current - Continuous Drain (Id) at 25°C: 270mA Vgs(th) (Maximum) at Id: 3V at 250μA Maximum Vgs: ±20V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 802161-DMN24H11DS-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 240V Supplier Device Package: SOT-23 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 750mW Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 11Ohm at 300mA, 10V Gate Charge (Qg) (Maximum) at Vgs: 3.7nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 76.8pF at 25V Current - Continuous Drain (Id) at 25°C: 270mA Vgs(th) (Maximum) at Id: 3V at 250μA Maximum Vgs: ±20V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - DMN24H11DS-7 - 802161-DMN24H11DS-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMN24H11DS-7
802161-DMN24H11DS-7
FETs - Single - DMN24H11DS-7 802161-DMN24H11DS-7
Manufacturer: Diodes Incorporated Win Source Part Number: 802161-DMN24H11DS-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 240V Supplier Device Package: SOT-23 Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 750mW Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 11Ohm at 300mA, 10V Gate Charge (Qg) (Maximum) at Vgs: 3.7nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 76.8pF at 25V Current - Continuous Drain (Id) at 25°C: 270mA Vgs(th) (Maximum) at Id: 3V at 250μA Maximum Vgs: ±20V

Manufacturer: Diodes Incorporated
Win Source Part Number: 802161-DMN24H11DS-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 240V
Supplier Device Package: SOT-23
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 750mW
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 11Ohm at 300mA, 10V
Gate Charge (Qg) (Maximum) at Vgs: 3.7nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 76.8pF at 25V
Current - Continuous Drain (Id) at 25°C: 270mA
Vgs(th) (Maximum) at Id: 3V at 250μA
Maximum Vgs: ±20V

Buy Now
Single FETs, MOSFETs - 31-DMN24H11DS-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN24H11DS-7CT-ND
Single FETs, MOSFETs 31-DMN24H11DS-7CT-ND
MOSFET N-CH 240V 270MA SOT23 T&R

MOSFET N-CH 240V 270MA SOT23 T&R

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN24H11DS-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN24H11DS-7TR-ND
Single FETs, MOSFETs 31-DMN24H11DS-7TR-ND
N-Channel 240V 270mA (Ta) 750mW (Ta) Surface Mount SOT-23-3

N-Channel 240V 270mA (Ta) 750mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN24H11DS-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN24H11DS-7DKR-ND
Single FETs, MOSFETs 31-DMN24H11DS-7DKR-ND
MOSFET N-CH 240V 270MA SOT23 T&R

MOSFET N-CH 240V 270MA SOT23 T&R

Buy Now Datasheet
Singapore, Singapore
240V 270MA SOT23 MOSFET Transistor
278-DMN24H11DS-7
240V 270MA SOT23 MOSFET Transistor 278-DMN24H11DS-7
MOSFET N-CH 240V 270MA SOT23 T&R Product overview: DMN24H11DS-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 270MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 270MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN24H11DS-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 240V 270MA SOT23 T&R Product overview: DMN24H11DS-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240V, 270MA, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 240V, 270MA, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN24H11DS-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 101V-250V

MOSFET MOSFET BVDSS: 101V-250V

Buy Now Datasheet
Mosfet, N-Ch, 240V, 0.27A, Sot-23 Rohs Compliant Diodes Inc. - 28AK8516 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 240V, 0.27A, Sot-23 Rohs Compliant Diodes Inc.
28AK8516
Mosfet, N-Ch, 240V, 0.27A, Sot-23 Rohs Compliant Diodes Inc. 28AK8516
MOSFET, N-CH, 240V, 0.27A, SOT-23 ROHS COMPLIANT: YES

MOSFET, N-CH, 240V, 0.27A, SOT-23 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN24H11DS-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN24H11DS-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN24H11DS-7
MOSFET N-CH 240V 270MA SOT23 T&R

MOSFET N-CH 240V 270MA SOT23 T&R

Supplier's Site
Single FETs, MOSFETs - DMN24H11DS-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN24H11DS-7
Single FETs, MOSFETs DMN24H11DS-7
MOSFET N-CH 240V 270MA SOT23 T&R

MOSFET N-CH 240V 270MA SOT23 T&R

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 802161-DMN24H11DS-7 31-DMN24H11DS-7CT-ND 278-DMN24H11DS-7 DMN24H11DS-7 28AK8516 DMN24H11DS-7 DMN24H11DS-7
Product Name FETs - Single - DMN24H11DS-7 Single FETs, MOSFETs 240V 270MA SOT23 MOSFET Transistor MOSFET Mosfet, N-Ch, 240V, 0.27A, Sot-23 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
PD 750 milliwatts 1.2 milliwatts 750 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape Reel; Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data