The DMN2451UFDFWQ is a 20V N-channel enhancement mode MOSFET in a U-DFN2020-6 package, measuring 2.0mm x 2.0mm, designed for automotive power management and general-purpose switching applications. It features a low gate threshold voltage, low on-resistance (0.6Ω at VGS=4.5V), and an ESD-protected gate. The device is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities, with a 'Green' molding compound compliant to RoHS and halogen/antimony-fre
MOSFET BVDSS: 25V~30V U-DFN2020-
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN2451UFDFWQ-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |