DMN2451UFDFW-7 is a 20V N-channel enhancement mode MOSFET in a U-DFN2020-6/SWP package, measuring 2.0mm x 2.0mm, designed for high-efficiency power-management and general-purpose switching applications. It features a low on-resistance of 0.6Ω at VGS = 4.5V and 0.8Ω at VGS = 2.5V, with a gate threshold voltage range of 0.45V to 1.0V. The device is ESD protected, has wettable flanks for optical inspection, and is RoHS compliant with a green molding compound. It is qualified for automotive applications per AEC-Q100 and meets UL 94 V-0 flammability standards. Operating temperature range is -55°C to +150°C, with a maximum power dissipation of 1.39W when mounted on a 1-inch square copper plate. The device is supplied in 3,000-piece tape and reel packaging.
MOSFET BVDSS: 25V~30V U-DFN2020-
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN2451UFDFW-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |