DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2450UFD-7 DMN2450UFD-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 917148-DMN2450UFD-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 900mA (Ta) 400mW (Ta) Surface Mount X1-DFN1212-3 Package: 3-UDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMN2450 Categories: Discrete Semiconductor Products Case / Package: X1-DFN1212-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMN2450UFD-7DICT, DMN2450UFD-7DIDKR, DMN2450UFD-7DITR
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 917148-DMN2450UFD-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 900mA (Ta) 400mW (Ta) Surface Mount X1-DFN1212-3 Package: 3-UDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMN2450 Categories: Discrete Semiconductor Products Case / Package: X1-DFN1212-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMN2450UFD-7DICT, DMN2450UFD-7DIDKR, DMN2450UFD-7DITR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2450UFD-7 - 917148-DMN2450UFD-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2450UFD-7
917148-DMN2450UFD-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2450UFD-7 917148-DMN2450UFD-7
Manufacturer: Diodes Incorporated Win Source Part Number: 917148-DMN2450UFD-7 Operating Temperature Range: -55°C ~ 150°C (TJ) Features: N-Channel 20 V 900mA (Ta) 400mW (Ta) Surface Mount X1-DFN1212-3 Package: 3-UDFN Package: Reel - TR Mounting: Surface Mount Family Name: DMN2450 Categories: Discrete Semiconductor Products Case / Package: X1-DFN1212-3 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 32 Weeks REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Other Part Number: DMN2450UFD-7DICT, DMN2450UFD-7DIDKR, DMN2450UFD-7DITR

Manufacturer: Diodes Incorporated
Win Source Part Number: 917148-DMN2450UFD-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 900mA (Ta) 400mW (Ta) Surface Mount X1-DFN1212-3
Package: 3-UDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN2450
Categories: Discrete Semiconductor Products
Case / Package: X1-DFN1212-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 32 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMN2450UFD-7DICT, DMN2450UFD-7DIDKR, DMN2450UFD-7DITR

Buy Now Datasheet
Single FETs, MOSFETs - DMN2450UFD-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2450UFD-7DICT-ND
Single FETs, MOSFETs DMN2450UFD-7DICT-ND
N-Channel 20V 900mA (Ta) 400mW (Ta) Surface Mount X1-DFN1212-3

N-Channel 20V 900mA (Ta) 400mW (Ta) Surface Mount X1-DFN1212-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN2450UFD-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2450UFD-7DITR-ND
Single FETs, MOSFETs DMN2450UFD-7DITR-ND
N-Channel 20V 900mA (Ta) 400mW (Ta) Surface Mount X1-DFN1212-3

N-Channel 20V 900mA (Ta) 400mW (Ta) Surface Mount X1-DFN1212-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN2450UFD-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2450UFD-7DIDKR-ND
Single FETs, MOSFETs DMN2450UFD-7DIDKR-ND
N-Channel 20V 900mA (Ta) 400mW (Ta) Surface Mount X1-DFN1212-3

N-Channel 20V 900mA (Ta) 400mW (Ta) Surface Mount X1-DFN1212-3

Buy Now Datasheet
Singapore, Singapore
20V 900MA MOSFET Transistor
278-DMN2450UFD-7
20V 900MA MOSFET Transistor 278-DMN2450UFD-7
MOSFET N-CH 20V 900MA 3DFN Product overview: DMN2450UFD-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 900MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 900MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2450UFD-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 900MA 3DFN Product overview: DMN2450UFD-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 900MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 900MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2450UFD-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 0.9A, X1-Dfn1212 Rohs Compliant Diodes Inc. - 28AK8521 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 0.9A, X1-Dfn1212 Rohs Compliant Diodes Inc.
28AK8521
Mosfet, N-Ch, 20V, 0.9A, X1-Dfn1212 Rohs Compliant Diodes Inc. 28AK8521
MOSFET, N-CH, 20V, 0.9A, X1-DFN1212 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 0.9A, X1-DFN1212 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet
Single FETs, MOSFETs - DMN2450UFD-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN2450UFD-7
Single FETs, MOSFETs DMN2450UFD-7
MOSFET N-CH 20V 900MA 3DFN

MOSFET N-CH 20V 900MA 3DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2450UFD-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2450UFD-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2450UFD-7
MOSFET N-CH 20V 900MA 3DFN

MOSFET N-CH 20V 900MA 3DFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 917148-DMN2450UFD-7 DMN2450UFD-7DICT-ND 278-DMN2450UFD-7 28AK8521 DMN2450UFD-7 DMN2450UFD-7 DMN2450UFD-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2450UFD-7 Single FETs, MOSFETs 20V 900MA MOSFET Transistor Mosfet, N-Ch, 20V, 0.9A, X1-Dfn1212 Rohs Compliant Diodes Inc. MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; X1-DFN1212-3 3-UDFN Tape & Reel (TR) TO-3 3-UDFN 3-UDFN
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts
Unlock Full Specs
to access all available technical data