Manufacturer: Diodes Incorporated
Win Source Part Number: 1168136-DMN2400UFB4-
Manufacturer Homepage: www.diodes.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH X2-DFN1006-3 Product overview: DMN2400UFB4-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2400UFB4-7B can be used for catalog matching and distributor lookup.
MOSFET N-CH X2-DFN1006-3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1168136-DMN2400UFB4-7B | 278-DMN2400UFB4-7B | DMN2400UFB4-7B | DMN2400UFB4-7B |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2400UFB4-7B | MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| MOSFET Operating Mode | Enhancement | |||
| Package Type | SOT3 | Tape & Reel (TR) | 3-XFDFN | 3-XFDFN |
| PD | 470 milliwatts | 470 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) |