DIODES Incorporated FETs - Single - DMN2320UFB4-7B DMN2320UFB4-7B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800859-DMN2320UFB4-7 B Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20V Supplier Device Package: X2-DFN1006-3 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 3-XFDFN Power Dissipation (Maximum): 520mW Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 320mOhm at 500mA, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 0.89nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 71pF at 10V Current - Continuous Drain (Id) at 25°C: 1A Vgs(th) (Maximum) at Id: 950mV at 250μA Maximum Vgs: ±8V
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 800859-DMN2320UFB4-7 B Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20V Supplier Device Package: X2-DFN1006-3 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 3-XFDFN Power Dissipation (Maximum): 520mW Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 320mOhm at 500mA, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 0.89nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 71pF at 10V Current - Continuous Drain (Id) at 25°C: 1A Vgs(th) (Maximum) at Id: 950mV at 250μA Maximum Vgs: ±8V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FETs - Single - DMN2320UFB4-7B - 800859-DMN2320UFB4-7B - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMN2320UFB4-7B
800859-DMN2320UFB4-7B
FETs - Single - DMN2320UFB4-7B 800859-DMN2320UFB4-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 800859-DMN2320UFB4-7 B Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20V Supplier Device Package: X2-DFN1006-3 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: 3-XFDFN Power Dissipation (Maximum): 520mW Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 320mOhm at 500mA, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 0.89nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 71pF at 10V Current - Continuous Drain (Id) at 25°C: 1A Vgs(th) (Maximum) at Id: 950mV at 250μA Maximum Vgs: ±8V

Manufacturer: Diodes Incorporated
Win Source Part Number: 800859-DMN2320UFB4-7B
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20V
Supplier Device Package: X2-DFN1006-3
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: 3-XFDFN
Power Dissipation (Maximum): 520mW
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 320mOhm at 500mA, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 0.89nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 71pF at 10V
Current - Continuous Drain (Id) at 25°C: 1A
Vgs(th) (Maximum) at Id: 950mV at 250μA
Maximum Vgs: ±8V

Buy Now
Single FETs, MOSFETs - 31-DMN2320UFB4-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2320UFB4-7BDKR-ND
Single FETs, MOSFETs 31-DMN2320UFB4-7BDKR-ND
MOSFET N-CH 20V 1A X2-DFN1006-3

MOSFET N-CH 20V 1A X2-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2320UFB4-7BTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2320UFB4-7BTR-ND
Single FETs, MOSFETs 31-DMN2320UFB4-7BTR-ND
N-Channel 20V 1A (Ta) 520mW (Ta) Surface Mount X2-DFN1006-3

N-Channel 20V 1A (Ta) 520mW (Ta) Surface Mount X2-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2320UFB4-7BCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2320UFB4-7BCT-ND
Single FETs, MOSFETs 31-DMN2320UFB4-7BCT-ND
MOSFET N-CH 20V 1A X2-DFN1006-3

MOSFET N-CH 20V 1A X2-DFN1006-3

Buy Now Datasheet
Singapore, Singapore
20V 1A MOSFET Transistor
278-DMN2320UFB4-7B
20V 1A MOSFET Transistor 278-DMN2320UFB4-7B
MOSFET N-CH 20V 1A X2-DFN1006-3 Product overview: DMN2320UFB4-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2320UFB4-7B can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 1A X2-DFN1006-3 Product overview: DMN2320UFB4-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2320UFB4-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 1A, X2-Dfn1006 Rohs Compliant Diodes Inc. - 28AK8515 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 1A, X2-Dfn1006 Rohs Compliant Diodes Inc.
28AK8515
Mosfet, N-Ch, 20V, 1A, X2-Dfn1006 Rohs Compliant Diodes Inc. 28AK8515
MOSFET, N-CH, 20V, 1A, X2-DFN1006 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 1A, X2-DFN1006 ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2320UFB4-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2320UFB4-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2320UFB4-7B
MOSFET N-CH 20V 1A X2-DFN1006-3

MOSFET N-CH 20V 1A X2-DFN1006-3

Supplier's Site
MOSFET N-CH 20V X2-DFN1006-3 - 233-DMN2320UFB4-7B - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V X2-DFN1006-3
233-DMN2320UFB4-7B
MOSFET N-CH 20V X2-DFN1006-3 233-DMN2320UFB4-7B
MOSFET N-CH 20V X2-DFN1006-3

MOSFET N-CH 20V X2-DFN1006-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V N-Ch Enh FET 8Vgss .52W 71pF

MOSFET 20V N-Ch Enh FET 8Vgss .52W 71pF

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 800859-DMN2320UFB4-7B 31-DMN2320UFB4-7BDKR-ND 278-DMN2320UFB4-7B 28AK8515 DMN2320UFB4-7B 233-DMN2320UFB4-7B DMN2320UFB4-7B
Product Name FETs - Single - DMN2320UFB4-7B Single FETs, MOSFETs 20V 1A MOSFET Transistor Mosfet, N-Ch, 20V, 1A, X2-Dfn1006 Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 20V X2-DFN1006-3 MOSFET
Polarity N-Channel N-Channel N-Channel
PD 520 milliwatts 1.07 milliwatts 520 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 3-XFDFN Tape & Reel (TR) TO-3 3-XFDFN
Packing Method Tape Reel; Reel Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
Unlock Full Specs
to access all available technical data