The DMN2310UW-13 is a 20V N-channel enhancement mode MOSFET in an SOT323 package, designed for high-efficiency power management and general-purpose switching applications. It has a maximum continuous drain current of 1.1A at TA = +75°C and a drain-source on-resistance of 280mΩ at VGS = 2.5V. The device meets AEC-Q100/101/200 qualifications, is RoHS compliant, and features a 'Green' molding compound compliant with UL 94 V-0. It is supplied in 10,000-unit tape and reel packaging. Thermal resistance junction-to-ambient is 226°C/W when mounted on a 2oz copper FR-4 board with thermal bias.
MOSFET BVDSS: 8V~24V SOT323 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN2310UW-13TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |