N-channel enhancement mode MOSFET in SOT523 package, designed for high-efficiency power management applications such as DC-DC converters and load switches. It has a drain-source voltage rating of 20V, continuous drain current of 1.2A at 25°C, and on-resistance of 240mΩ at VGS=4.5V and 300mΩ at VGS=2.5V. The device features low input capacitance, fast switching, and is ESD protected. It is RoHS compliant, halogen- and antimony-free, and meets UL 94 V-0 flammability rating. Thermal resistance is 253°C/W under 2oz copper thermal pad conditions. Operating temperature range is -55°C to 150°C.
MOSFET BVDSS: 8V~24V SOT523 T&R
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 31-DMN2310UT-7TR-ND |
| Product Name | Single FETs, MOSFETs |
| Polarity | N-Channel |