MOSFET BVDSS: 8V~24V SOT523 T&R Product overview: DMN2310UT-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 24V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2310UT-13 can be used for catalog matching and distributor lookup.
MOSFET BVDSS: 8V~24V SOT523 T&R
Manufacturer: AMIS
Category: Switches - Configurable Switch Components - Contact Block
Packaging: Bulk
Part Status: Obsolete
FET Type: N-Channel
Technology: Schottky
Drain to Source Voltage (Vdss): 50 V
Current - Continuous Drain (Id) @ 25°C: 25A (Tc)
Drive Voltage (Max Rds On, Min Rds On): 4V, 5V
Rds On (Max) @ Id, Vgs: 45mOhm @ 12A, 10V
Gate Charge (Qg) (Max) @ Vgs: 37 nC @ 10 V
Input Capacitance (Ciss) (Max) @ Vds: 3384 pF @ 30 V
Power Dissipation (Max): 100W (Tc)
MOSFET BVDSS: 8V~24V SOT523 T&R
MOSFET, N-CH, 20V, 1.2A, SOT-523 ROHS COMPLIANT: YES
MOSFET BVDSS: 8V~24V SOT523 T&R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMN2310UT-13 | 31-DMN2310UT-13TR-ND | DMN2310UT-13 | 36AJ8868 | DMN2310UT-13 | |
| Product Name | 8V 24V MOSFET Transistor | Single FETs, MOSFETs | Switches - Configurable Switch Components - Contact Block | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet, N-Ch, 20V, 1.2A, Sot-523 Rohs Compliant Diodes Inc. | Single FETs, MOSFETs |
| PD | 290 milliwatts | 100000 milliwatts | 290 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Package Type | Tape & Reel (TR) | SOT-523 | SOT3 | SOT-523 | TO-3 | SOT-523 |
| Packing Method | Tape & Reel (TR) | Bulk; Bulk | Tape Reel; Tape & Reel (TR) |