DIODES Incorporated 20V 2.11A MOSFET Transistor DMN2300UFL4-7

Description
MOSFET 2N-CH 20V 2.11A 6DFN Product overview: DMN2300UFL4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.11A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2300UFL4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 20V 2.11A 6DFN Product overview: DMN2300UFL4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.11A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2300UFL4-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 2.11A MOSFET Transistor
289-DMN2300UFL4-7
20V 2.11A MOSFET Transistor 289-DMN2300UFL4-7
MOSFET 2N-CH 20V 2.11A 6DFN Product overview: DMN2300UFL4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.11A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2300UFL4-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 2.11A 6DFN Product overview: DMN2300UFL4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.11A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.11A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2300UFL4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 31-DMN2300UFL4-7DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN2300UFL4-7DKR-ND
FET, MOSFET Arrays 31-DMN2300UFL4-7DKR-ND
MOSFET 2N-CH 20V 2.11A 6DFN

MOSFET 2N-CH 20V 2.11A 6DFN

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN2300UFL4-7CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN2300UFL4-7CT-ND
FET, MOSFET Arrays 31-DMN2300UFL4-7CT-ND
MOSFET 2N-CH 20V 2.11A 6DFN

MOSFET 2N-CH 20V 2.11A 6DFN

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN2300UFL4-7TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN2300UFL4-7TR-ND
FET, MOSFET Arrays 31-DMN2300UFL4-7TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 2.11A (Ta) 1.39W Surface Mount X2-DFN1310-6 (Type B)

Mosfet Array 2 N-Channel (Dual) 20V 2.11A (Ta) 1.39W Surface Mount X2-DFN1310-6 (Type B)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2300UFL4-7 - 1033733-DMN2300UFL4-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2300UFL4-7
1033733-DMN2300UFL4-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2300UFL4-7 1033733-DMN2300UFL4-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1033733-DMN2300UFL4- 7 Packaging: Reel - TR Mounting: SMD (SMT) FET Type: 2 N-Channel (Dual) FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X2-DFN1310-6 Maximum Power Dissipation: 530mW Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 2.11A Gate-Source Threshold Voltage: 950mV @ 250μA Max Gate Charge: 1.6nC @ 4.5V Max Input Capacitance: 64.3pF @ 25V Maximum Rds On at Id,Vgs: 195 mOhm @ 300mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033733-DMN2300UFL4-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: X2-DFN1310-6
Maximum Power Dissipation: 530mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.11A
Gate-Source Threshold Voltage: 950mV @ 250μA
Max Gate Charge: 1.6nC @ 4.5V
Max Input Capacitance: 64.3pF @ 25V
Maximum Rds On at Id,Vgs: 195 mOhm @ 300mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Mosfet, Dual, N-Ch, 20V, 2.11A Rohs Compliant Diodes Inc. - 28AK8514 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 20V, 2.11A Rohs Compliant Diodes Inc.
28AK8514
Mosfet, Dual, N-Ch, 20V, 2.11A Rohs Compliant Diodes Inc. 28AK8514
MOSFET, DUAL, N-CH, 20V, 2.11A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 20V, 2.11A ROHS COMPLIANT: YES

Supplier's Site
FET, MOSFET Arrays - DMN2300UFL4-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN2300UFL4-7
FET, MOSFET Arrays DMN2300UFL4-7
MOSFET 2N-CH 20V 2.11A 6DFN

MOSFET 2N-CH 20V 2.11A 6DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2300UFL4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2300UFL4-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2300UFL4-7
MOSFET 2N-CH 20V 2.11A 6DFN

MOSFET 2N-CH 20V 2.11A 6DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V Dual N-Ch Enh 200mOhm 8V VGSS

MOSFET 20V Dual N-Ch Enh 200mOhm 8V VGSS

Buy Now Datasheet
MOSFET 2N-CH 20V 2.11A 6DFN - 233-DMN2300UFL4-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET 2N-CH 20V 2.11A 6DFN
233-DMN2300UFL4-7
MOSFET 2N-CH 20V 2.11A 6DFN 233-DMN2300UFL4-7
MOSFET 2N-CH 20V 2.11A 6DFN

MOSFET 2N-CH 20V 2.11A 6DFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 289-DMN2300UFL4-7 31-DMN2300UFL4-7DKR-ND 1033733-DMN2300UFL4-7 28AK8514 DMN2300UFL4-7 DMN2300UFL4-7 DMN2300UFL4-7 233-DMN2300UFL4-7
Product Name 20V 2.11A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2300UFL4-7 Mosfet, Dual, N-Ch, 20V, 2.11A Rohs Compliant Diodes Inc. FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET MOSFET 2N-CH 20V 2.11A 6DFN
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 530 milliwatts 530 milliwatts 1390 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065040D8S - Acme Chip Technology Co., Limited
Specs
Package Type 4-PowerTSFN
Packing Method Tape Reel; Tape & Reel (TR)
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1317T - 855026-2SA1317T - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
55V 160A MOSFET Transistor - 278-AUIRF3805STRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
5 suppliers
GaAs Fet Switches - KS200 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details