DIODES Incorporated Single FETs, MOSFETs DMN2300UFD-7

Description
N-Channel 20V 1.21A (Ta) 470mW (Ta) Surface Mount X1-DFN1212-3
Request a Quote Datasheet
Description
N-Channel 20V 1.21A (Ta) 470mW (Ta) Surface Mount X1-DFN1212-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN2300UFD-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2300UFD-7TR-ND
Single FETs, MOSFETs 31-DMN2300UFD-7TR-ND
N-Channel 20V 1.21A (Ta) 470mW (Ta) Surface Mount X1-DFN1212-3

N-Channel 20V 1.21A (Ta) 470mW (Ta) Surface Mount X1-DFN1212-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2300UFD-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2300UFD-7DKR-ND
Single FETs, MOSFETs 31-DMN2300UFD-7DKR-ND
N-Channel 20V 1.21A (Ta) 470mW (Ta) Surface Mount X1-DFN1212-3

N-Channel 20V 1.21A (Ta) 470mW (Ta) Surface Mount X1-DFN1212-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2300UFD-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2300UFD-7CT-ND
Single FETs, MOSFETs 31-DMN2300UFD-7CT-ND
N-Channel 20V 1.21A (Ta) 470mW (Ta) Surface Mount X1-DFN1212-3

N-Channel 20V 1.21A (Ta) 470mW (Ta) Surface Mount X1-DFN1212-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2300UFD-7 - 114699-DMN2300UFD-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2300UFD-7
114699-DMN2300UFD-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2300UFD-7 114699-DMN2300UFD-7
Manufacturer: Diodes Incorporated Win Source Part Number: 114699-DMN2300UFD-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 470mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X1-DFN1212-3 Dimension: 3-UDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.21A (Ta) Gate-Source Threshold Voltage: 950mV @ 250μA Max Gate Charge: 2nC @ 4.5V Max Input Capacitance: 67.62pF @ 25V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 200 mOhm @ 900mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 114699-DMN2300UFD-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 470mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: X1-DFN1212-3
Dimension: 3-UDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.21A (Ta)
Gate-Source Threshold Voltage: 950mV @ 250μA
Max Gate Charge: 2nC @ 4.5V
Max Input Capacitance: 67.62pF @ 25V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 200 mOhm @ 900mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 1.21A MOSFET Transistor
278-DMN2300UFD-7
20V 1.21A MOSFET Transistor 278-DMN2300UFD-7
MOSFET N-CH 20V 1.21A 3DFN Product overview: DMN2300UFD-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2300UFD-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 1.21A 3DFN Product overview: DMN2300UFD-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.21A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.21A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2300UFD-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2300UFD-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2300UFD-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2300UFD-7
MOSFET N-CH 20V 1.21A 3DFN

MOSFET N-CH 20V 1.21A 3DFN

Supplier's Site
Mosfet, N-Ch, 20V, 1.21A, X1-Dfn1212 Rohs Compliant Diodes Inc. - 28AK8513 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 1.21A, X1-Dfn1212 Rohs Compliant Diodes Inc.
28AK8513
Mosfet, N-Ch, 20V, 1.21A, X1-Dfn1212 Rohs Compliant Diodes Inc. 28AK8513
MOSFET, N-CH, 20V, 1.21A, X1-DFN1212 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 1.21A, X1-DFN1212 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V X1-DFN1212-3,3K

MOSFET MOSFET BVDSS: 8V-24V X1-DFN1212-3,3K

Buy Now Datasheet
Single FETs, MOSFETs - DMN2300UFD-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN2300UFD-7
Single FETs, MOSFETs DMN2300UFD-7
MOSFET N-CH 20V 1.21A 3DFN

MOSFET N-CH 20V 1.21A 3DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMN2300UFD-7TR-ND 114699-DMN2300UFD-7 278-DMN2300UFD-7 DMN2300UFD-7 28AK8513 DMN2300UFD-7 DMN2300UFD-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2300UFD-7 20V 1.21A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 20V, 1.21A, X1-Dfn1212 Rohs Compliant Diodes Inc. MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type 3-UDFN SOT3; X1-DFN1212-3 Tape & Reel (TR) 3-UDFN TO-3 3-UDFN
V(BR)DSS 20 volts 20 volts 20 volts
PD 470 milliwatts 960 milliwatts 470 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data