DIODES Incorporated Single FETs, MOSFETs DMN2300UFB-7B

Description
N-Channel 20V 1.32A (Ta) 468mW (Ta) Surface Mount X1-DFN1006-3
Request a Quote Datasheet
Description
N-Channel 20V 1.32A (Ta) 468mW (Ta) Surface Mount X1-DFN1006-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN2300UFB-7BDI-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2300UFB-7BDI-ND
Single FETs, MOSFETs DMN2300UFB-7BDI-ND
N-Channel 20V 1.32A (Ta) 468mW (Ta) Surface Mount X1-DFN1006-3

N-Channel 20V 1.32A (Ta) 468mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Singapore, Singapore
20V 1.32A MOSFET Transistor
278-DMN2300UFB-7B
20V 1.32A MOSFET Transistor 278-DMN2300UFB-7B
MOSFET N-CH 20V 1.32A 3DFN Product overview: DMN2300UFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2300UFB-7B can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 1.32A 3DFN Product overview: DMN2300UFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.32A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.32A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2300UFB-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2300UFB-7B - 1033735-DMN2300UFB-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2300UFB-7B
1033735-DMN2300UFB-7B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2300UFB-7B 1033735-DMN2300UFB-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 1033735-DMN2300UFB-7 B Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 468mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: X1-DFN1006-3 Dimension: 3-UFDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.32A (Ta) Gate-Source Threshold Voltage: 950mV @ 250μA Max Gate Charge: 0.89nC @ 4.5V Max Input Capacitance: 67.62pF @ 20V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 175 mOhm @ 300mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033735-DMN2300UFB-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 468mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: X1-DFN1006-3
Dimension: 3-UFDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.32A (Ta)
Gate-Source Threshold Voltage: 950mV @ 250μA
Max Gate Charge: 0.89nC @ 4.5V
Max Input Capacitance: 67.62pF @ 20V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 175 mOhm @ 300mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS

MOSFET MOSFET BVDSS

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2300UFB-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2300UFB-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2300UFB-7B
MOSFET N-CH 20V 1.32A 3DFN

MOSFET N-CH 20V 1.32A 3DFN

Supplier's Site
MOSFET N-CH 20V 1.32A 3DFN - 233-DMN2300UFB-7B - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 1.32A 3DFN
233-DMN2300UFB-7B
MOSFET N-CH 20V 1.32A 3DFN 233-DMN2300UFB-7B
MOSFET N-CH 20V 1.32A 3DFN

MOSFET N-CH 20V 1.32A 3DFN

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN2300UFB-7BDI-ND 278-DMN2300UFB-7B 1033735-DMN2300UFB-7B DMN2300UFB-7B DMN2300UFB-7B 233-DMN2300UFB-7B
Product Name Single FETs, MOSFETs 20V 1.32A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2300UFB-7B MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N-CH 20V 1.32A 3DFN
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type 3-UFDFN Tape & Reel (TR) SOT3; X1-DFN1006-3 Surface Mount
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
V(BR)DSS 20 volts 20 volts 20 volts
PD 1200 milliwatts 468 milliwatts 468 milliwatts
Unlock Full Specs
to access all available technical data