DIODES Incorporated Single FETs, MOSFETs DMN2300U-7

Description
N-Channel 20V 1.24A (Ta) 430mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 20V 1.24A (Ta) 430mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN2300U-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2300U-7DICT-ND
Single FETs, MOSFETs DMN2300U-7DICT-ND
N-Channel 20V 1.24A (Ta) 430mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 1.24A (Ta) 430mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN2300U-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2300U-7DIDKR-ND
Single FETs, MOSFETs DMN2300U-7DIDKR-ND
N-Channel 20V 1.24A (Ta) 430mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 1.24A (Ta) 430mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN2300U-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2300U-7DITR-ND
Single FETs, MOSFETs DMN2300U-7DITR-ND
N-Channel 20V 1.24A (Ta) 430mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 1.24A (Ta) 430mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2300U-7 - 111018-DMN2300U-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2300U-7
111018-DMN2300U-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2300U-7 111018-DMN2300U-7
Manufacturer: Diodes Incorporated Win Source Part Number: 111018-DMN2300U-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 430mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.24A (Ta) Gate-Source Threshold Voltage: 950mV @ 250μA Max Gate Charge: 1.6nC @ 4.5V Max Input Capacitance: 64.3pF @ 25V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 175 mOhm @ 300mA, 4.5V Alternative Parts (Cross-Reference): IRLML2402TRPBF; IRLML2402TR; IRLML2402PbF; Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 111018-DMN2300U-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 430mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.24A (Ta)
Gate-Source Threshold Voltage: 950mV @ 250μA
Max Gate Charge: 1.6nC @ 4.5V
Max Input Capacitance: 64.3pF @ 25V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 175 mOhm @ 300mA, 4.5V
Alternative Parts (Cross-Reference): IRLML2402TRPBF; IRLML2402TR; IRLML2402PbF;
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
20V 1.24A SOT23 MOSFET Transistor
278-DMN2300U-7
20V 1.24A SOT23 MOSFET Transistor 278-DMN2300U-7
MOSFET N-CH 20V 1.24A SOT23 Product overview: DMN2300U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.24A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.24A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2300U-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 1.24A SOT23 Product overview: DMN2300U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.24A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.24A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2300U-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V SOT23,3K

MOSFET MOSFET BVDSS: 8V-24V SOT23,3K

Buy Now Datasheet
Single FETs, MOSFETs - DMN2300U-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN2300U-7
Single FETs, MOSFETs DMN2300U-7
MOSFET N-CH 20V 1.24A SOT23

MOSFET N-CH 20V 1.24A SOT23

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 1.24A, 150Degc, 0.43W Rohs Compliant Diodes Inc. - 68AH9541 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 1.24A, 150Degc, 0.43W Rohs Compliant Diodes Inc.
68AH9541
Mosfet, N-Ch, 20V, 1.24A, 150Degc, 0.43W Rohs Compliant Diodes Inc. 68AH9541
MOSFET, N-CH, 20V, 1.24A, 150DEGC, 0.43W ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 1.24A, 150DEGC, 0.43W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2300U-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2300U-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2300U-7
MOSFET N-CH 20V 1.24A SOT23

MOSFET N-CH 20V 1.24A SOT23

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number DMN2300U-7DICT-ND 111018-DMN2300U-7 278-DMN2300U-7 DMN2300U-7 DMN2300U-7 68AH9541 DMN2300U-7
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2300U-7 20V 1.24A SOT23 MOSFET Transistor MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 20V, 1.24A, 150Degc, 0.43W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3
V(BR)DSS 20 volts 20 volts 20 volts
PD 430 milliwatts 550 milliwatts 430 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data