MOSFET 2N-CH 20V 2A SOT26 Product overview: DMN2215UDM-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2215UDM-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 080570-DMN2215UDM-7
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: 2 N-Channel (Dual)
FET Feature: Logic Level Gate
Family Name: DMN2215UDM
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Maximum Power Dissipation: 650mW
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2A
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 188pF @ 10V
Maximum Rds On at Id,Vgs: 100 mOhm @ 2.5A, 4.5V
Alternative Parts (Cross-Reference): FDC6305N_NF40; IRF5852; TSM3900DCX6 RF;
Introduction Date: June 11, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
MOSFET 2N-CH 20V 2A SOT26
MOSFET 2N-CH 20V 2A SOT-26
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 289-DMN2215UDM-7 | 080570-DMN2215UDM-7 | DMN2215UDM-7 | DMN2215UDM-7 | DMN2215UDM-7 |
| Product Name | 20V 2A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2215UDM-7 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | FET, MOSFET Arrays |
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT26; SOT-26 | SOT23; SOT26; SOT-23-6 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR) | ||
| Polarity | N-Channel | N-Channel; 2 N-Channel (Dual) |