DIODES Incorporated 20V 760MA MOSFET Transistor DMN21D2UFB-7B

Description
MOSFET N-CH 20V 760MA 3DFN Product overview: DMN21D2UFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 760MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 760MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN21D2UFB-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 760MA 3DFN Product overview: DMN21D2UFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 760MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 760MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN21D2UFB-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 760MA MOSFET Transistor
278-DMN21D2UFB-7B
20V 760MA MOSFET Transistor 278-DMN21D2UFB-7B
MOSFET N-CH 20V 760MA 3DFN Product overview: DMN21D2UFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 760MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 760MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN21D2UFB-7B can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 760MA 3DFN Product overview: DMN21D2UFB-7B from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 760MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 760MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN21D2UFB-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN21D2UFB-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN21D2UFB-7BDIDKR-ND
Single FETs, MOSFETs DMN21D2UFB-7BDIDKR-ND
N-Channel 20V 760mA (Ta) 380mW (Ta) Surface Mount X1-DFN1006-3

N-Channel 20V 760mA (Ta) 380mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN21D2UFB-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN21D2UFB-7BDITR-ND
Single FETs, MOSFETs DMN21D2UFB-7BDITR-ND
N-Channel 20V 760mA (Ta) 380mW (Ta) Surface Mount X1-DFN1006-3

N-Channel 20V 760mA (Ta) 380mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN21D2UFB-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN21D2UFB-7BDICT-ND
Single FETs, MOSFETs DMN21D2UFB-7BDICT-ND
N-Channel 20V 760mA (Ta) 380mW (Ta) Surface Mount X1-DFN1006-3

N-Channel 20V 760mA (Ta) 380mW (Ta) Surface Mount X1-DFN1006-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN21D2UFB-7B - 1033731-DMN21D2UFB-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN21D2UFB-7B
1033731-DMN21D2UFB-7B
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN21D2UFB-7B 1033731-DMN21D2UFB-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 1033731-DMN21D2UFB-7 B Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 380mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-DFN1006 (1.0x0.6) Dimension: 3-UFDFN Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 760mA (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 0.93nC @ 10V Max Input Capacitance: 27.6pF @ 16V Maximum Gate-Source Voltage: ±12V Maximum Rds On at Id,Vgs: 990 mOhm @ 100mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 1033731-DMN21D2UFB-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 380mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-DFN1006 (1.0x0.6)
Dimension: 3-UFDFN
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 760mA (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 0.93nC @ 10V
Max Input Capacitance: 27.6pF @ 16V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 990 mOhm @ 100mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN21D2UFB-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN21D2UFB-7B
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN21D2UFB-7B
MOSFET N-CH 20V 760MA 3DFN

MOSFET N-CH 20V 760MA 3DFN

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V X1-DFN1006-3 T&R 10K

MOSFET MOSFET BVDSS: 8V-24V X1-DFN1006-3 T&R 10K

Buy Now Datasheet
Single FETs, MOSFETs - DMN21D2UFB-7B - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN21D2UFB-7B
Single FETs, MOSFETs DMN21D2UFB-7B
MOSFET N-CH 20V 760MA 3DFN

MOSFET N-CH 20V 760MA 3DFN

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 0.76A, X1-Dfn1006 Rohs Compliant Diodes Inc. - 28AK8509 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 0.76A, X1-Dfn1006 Rohs Compliant Diodes Inc.
28AK8509
Mosfet, N-Ch, 20V, 0.76A, X1-Dfn1006 Rohs Compliant Diodes Inc. 28AK8509
MOSFET, N-CH, 20V, 0.76A, X1-DFN1006 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 0.76A, X1-DFN1006 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN21D2UFB-7B DMN21D2UFB-7BDIDKR-ND 1033731-DMN21D2UFB-7B DMN21D2UFB-7B DMN21D2UFB-7B DMN21D2UFB-7B 28AK8509
Product Name 20V 760MA MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN21D2UFB-7B Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet, N-Ch, 20V, 0.76A, X1-Dfn1006 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
PD 380 milliwatts 380 milliwatts 380 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data