MOSFET N-CH 20V 1.2A SC59-3 Product overview: DMN2114SN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2114SN-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014419-DMN2114SN-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-59-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.2A (Ta)
Gate-Source Threshold Voltage: 1.4V @ 1mA
Max Input Capacitance: 180pF @ 10V
Maximum Gate-Source Voltage: ±12V
Maximum Rds On at Id,Vgs: 100 mOhm @ 500mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
MOSFET N-CH 20V 1.2A SC59-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-DMN2114SN-7 | 014419-DMN2114SN-7 | DMN2114SN-7 | DMN2114SN-7 |
| Product Name | 20V 1.2A MOSFET Transistor | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2114SN-7 | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| PD | 500 milliwatts | 500 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT23; SC-59-3 | SOT23; TO-236-3, SC-59, SOT-23-3 |