DIODES Incorporated 20V 1.2A MOSFET Transistor DMN2112SN-7

Description
MOSFET N-CH 20V 1.2A SC59-3 Product overview: DMN2112SN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2112SN-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 1.2A SC59-3 Product overview: DMN2112SN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2112SN-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 1.2A MOSFET Transistor
278-DMN2112SN-7
20V 1.2A MOSFET Transistor 278-DMN2112SN-7
MOSFET N-CH 20V 1.2A SC59-3 Product overview: DMN2112SN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2112SN-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 1.2A SC59-3 Product overview: DMN2112SN-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 1.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 1.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2112SN-7 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2112SN-7 - 014418-DMN2112SN-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2112SN-7
014418-DMN2112SN-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2112SN-7 014418-DMN2112SN-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014418-DMN2112SN-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 500mW (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-59-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.2A (Ta) Gate-Source Threshold Voltage: 1.2V @ 1mA Max Input Capacitance: 220pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 100 mOhm @ 500mA, 4.5V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014418-DMN2112SN-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-59-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.2A (Ta)
Gate-Source Threshold Voltage: 1.2V @ 1mA
Max Input Capacitance: 220pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 100 mOhm @ 500mA, 4.5V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2112SN-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2112SN-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2112SN-7
MOSFET N-CH 20V 1.2A SC59-3

MOSFET N-CH 20V 1.2A SC59-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 20V 1.2A

MOSFET 20V 1.2A

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN2112SN-7 014418-DMN2112SN-7 DMN2112SN-7 DMN2112SN-7
Product Name 20V 1.2A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2112SN-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
PD 500 milliwatts 500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; SOT23; SC-59-3 SOT23; TO-236-3, SC-59, SOT-23-3
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 75V 140A MOSFET Transistor - 278-AUIRF3808 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 75 volts
View Details
4 suppliers
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
1.8 - 2.4 GHz, 220 Watt, 48 V GaN RF Power Transistor - QPD1823 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 24 dB
Operating Frequency 1800 to 2400 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N5550TFR - 854974-2N5550TFR - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details