DIODES Incorporated TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2100UDM-7 DMN2100UDM-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014417-DMN2100UDM-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.3A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Input Capacitance: 555pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 55 mOhm @ 6A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014417-DMN2100UDM-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.3A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Input Capacitance: 555pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 55 mOhm @ 6A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2100UDM-7 - 014417-DMN2100UDM-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2100UDM-7
014417-DMN2100UDM-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2100UDM-7 014417-DMN2100UDM-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014417-DMN2100UDM-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 1W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-26 Dimension: SOT-23-6 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 3.3A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Input Capacitance: 555pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 55 mOhm @ 6A, 4.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014417-DMN2100UDM-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 1W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-26
Dimension: SOT-23-6
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 3.3A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Input Capacitance: 555pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 55 mOhm @ 6A, 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - DMN2100UDMDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2100UDMDIDKR-ND
Single FETs, MOSFETs DMN2100UDMDIDKR-ND
N-Channel 20V 3.3A (Ta) 1W (Ta) Surface Mount SOT-26

N-Channel 20V 3.3A (Ta) 1W (Ta) Surface Mount SOT-26

Buy Now Datasheet
Single FETs, MOSFETs - DMN2100UDMDITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2100UDMDITR-ND
Single FETs, MOSFETs DMN2100UDMDITR-ND
N-Channel 20V 3.3A (Ta) 1W (Ta) Surface Mount SOT-26

N-Channel 20V 3.3A (Ta) 1W (Ta) Surface Mount SOT-26

Buy Now Datasheet
Single FETs, MOSFETs - DMN2100UDMDICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2100UDMDICT-ND
Single FETs, MOSFETs DMN2100UDMDICT-ND
N-Channel 20V 3.3A (Ta) 1W (Ta) Surface Mount SOT-26

N-Channel 20V 3.3A (Ta) 1W (Ta) Surface Mount SOT-26

Buy Now Datasheet
Singapore, Singapore
20V 3.3A MOSFET Transistor
278-DMN2100UDM-7
20V 3.3A MOSFET Transistor 278-DMN2100UDM-7
MOSFET N-CH 20V 3.3A SOT-26 Product overview: DMN2100UDM-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2100UDM-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 3.3A SOT-26 Product overview: DMN2100UDM-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2100UDM-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 4A, Sot-26 Rohs Compliant Diodes Inc. - 28AK8510 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 4A, Sot-26 Rohs Compliant Diodes Inc.
28AK8510
Mosfet, N-Ch, 20V, 4A, Sot-26 Rohs Compliant Diodes Inc. 28AK8510
MOSFET, N-CH, 20V, 4A, SOT-26 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 4A, SOT-26 ROHS COMPLIANT: YES

Supplier's Site
MOSFET N-CH 20V 3.3A SOT-26 - 233-DMN2100UDM-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 3.3A SOT-26
233-DMN2100UDM-7
MOSFET N-CH 20V 3.3A SOT-26 233-DMN2100UDM-7
MOSFET N-CH 20V 3.3A SOT-26

MOSFET N-CH 20V 3.3A SOT-26

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2100UDM-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2100UDM-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2100UDM-7
MOSFET N-CH 20V 3.3A SOT-26

MOSFET N-CH 20V 3.3A SOT-26

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 900mW 20Vdss

MOSFET 900mW 20Vdss

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 014417-DMN2100UDM-7 DMN2100UDMDIDKR-ND 278-DMN2100UDM-7 28AK8510 233-DMN2100UDM-7 DMN2100UDM-7 DMN2100UDM-7
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2100UDM-7 Single FETs, MOSFETs 20V 3.3A MOSFET Transistor Mosfet, N-Ch, 20V, 4A, Sot-26 Rohs Compliant Diodes Inc. MOSFET N-CH 20V 3.3A SOT-26 Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 20 volts 20 volts 20 volts
PD 1000 milliwatts 900 milliwatts 1500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT23; SOT26; SOT-26 SOT23; SOT26; SOT-23-6 Tape & Reel (TR) TO-3; SOT26 SOT23; SOT-23-6
Unlock Full Specs
to access all available technical data