DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMN2080UCB4-7

Description
Win Source Part Number: 961761-DMN2080UCB4-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 3A (Ta) Rds On (Max) @ Id, Vgs: 56mOhm @ 1A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 710mW Package / Case: 4-XFBGA, WLBGA Supplier Device Package: X2-WLB0606-4 Gate Charge (Qg) (Max) @ Vgs: 7.4 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 540 pF @ 10 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Base Product Number: DMN2080 Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Request a Quote Datasheet
Description
Win Source Part Number: 961761-DMN2080UCB4-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 3A (Ta) Rds On (Max) @ Id, Vgs: 56mOhm @ 1A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 710mW Package / Case: 4-XFBGA, WLBGA Supplier Device Package: X2-WLB0606-4 Gate Charge (Qg) (Max) @ Vgs: 7.4 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 540 pF @ 10 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Base Product Number: DMN2080 Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 961761-DMN2080UCB4-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
961761-DMN2080UCB4-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 961761-DMN2080UCB4-7
Win Source Part Number: 961761-DMN2080UCB4-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 3A (Ta) Rds On (Max) @ Id, Vgs: 56mOhm @ 1A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 710mW Package / Case: 4-XFBGA, WLBGA Supplier Device Package: X2-WLB0606-4 Gate Charge (Qg) (Max) @ Vgs: 7.4 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 540 pF @ 10 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Base Product Number: DMN2080 Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Win Source Part Number: 961761-DMN2080UCB4-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 3A (Ta)
Rds On (Max) @ Id, Vgs: 56mOhm @ 1A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 710mW
Package / Case: 4-XFBGA, WLBGA
Supplier Device Package: X2-WLB0606-4
Gate Charge (Qg) (Max) @ Vgs: 7.4 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 540 pF @ 10 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Base Product Number: DMN2080
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2080UCB4-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2080UCB4-7DKR-ND
Single FETs, MOSFETs 31-DMN2080UCB4-7DKR-ND
MOSFET N-CH 20V 3A X2-WLB0606-4

MOSFET N-CH 20V 3A X2-WLB0606-4

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2080UCB4-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2080UCB4-7TR-ND
Single FETs, MOSFETs 31-DMN2080UCB4-7TR-ND
N-Channel 20V 3A (Ta) 710mW Surface Mount X2-WLB0606-4

N-Channel 20V 3A (Ta) 710mW Surface Mount X2-WLB0606-4

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2080UCB4-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2080UCB4-7CT-ND
Single FETs, MOSFETs 31-DMN2080UCB4-7CT-ND
MOSFET N-CH 20V 3A X2-WLB0606-4

MOSFET N-CH 20V 3A X2-WLB0606-4

Buy Now Datasheet
Singapore, Singapore
20V 3A MOSFET Transistor
278-DMN2080UCB4-7
20V 3A MOSFET Transistor 278-DMN2080UCB4-7
MOSFET N-CH 20V 3A X2-WLB0606-4 Product overview: DMN2080UCB4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2080UCB4-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 3A X2-WLB0606-4 Product overview: DMN2080UCB4-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2080UCB4-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2080UCB4-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2080UCB4-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2080UCB4-7
MOSFET N-CH 20V 3A X2-WLB0606-4

MOSFET N-CH 20V 3A X2-WLB0606-4

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 961761-DMN2080UCB4-7 31-DMN2080UCB4-7DKR-ND 278-DMN2080UCB4-7 DMN2080UCB4-7 DMN2080UCB4-7
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 20V 3A MOSFET Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
PD 710 milliwatts 1.25 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3 4-XFBGA, WLBGA Tape & Reel (TR) Surface Mount
Unlock Full Specs
to access all available technical data