Manufacturer: Diodes Incorporated
Win Source Part Number: 101311-DMN2075UDW-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 500mW (Ta)
Family Name: DMN2075UDW
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Dimension: 6-TSSOP, SC-88, SOT-363
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 2.8A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 7nC @ 4.5V
Max Input Capacitance: 594.3pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 48 mOhm @ 3A, 4.5V
Alternative Parts (Cross-Reference): NTJS3157NT2; Si1488DH-T1-E3; SI1488DH-T1;
Introduction Date: September 23, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
MOSFET N-CH 20V 2.8A SOT363 Product overview: DMN2075UDW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.8A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.8A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2075UDW-7 can be used for catalog matching and distributor lookup.
N-Channel 20V 2.8A (Ta) 500mW (Ta) Surface Mount SOT-363
N-Channel 20V 2.8A (Ta) 500mW (Ta) Surface Mount SOT-363
N-Channel 20V 2.8A (Ta) 500mW (Ta) Surface Mount SOT-363
MOSFET, N-CH, 20V, 2.8A, SOT-363 ROHS COMPLIANT: YES
MOSFET N-CH 20V 2.8A SOT363
MOSFET N-CH 20V 2.8A SOT363
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 101311-DMN2075UDW-7 | 278-DMN2075UDW-7 | DMN2075UDW-7DITR-ND | 28AK8508 | DMN2075UDW-7 | DMN2075UDW-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2075UDW-7 | 20V 2.8A MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 20V, 2.8A, Sot-363 Rohs Compliant Diodes Inc. | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| V(BR)DSS | 20 volts | 20 volts | 20 volts | |||
| PD | 500 milliwatts | 500 milliwatts | 500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; SOT-363 | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | TO-3; SOT3 | 6-TSSOP, SC-88, SOT-363 | 6-TSSOP, SC-88, SOT-363 |