DIODES Incorporated Single FETs, MOSFETs DMN2075U-7

Description
N-Channel 20V 4.2A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet
Description
N-Channel 20V 4.2A (Ta) 800mW (Ta) Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - DMN2075U-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2075U-7DICT-ND
Single FETs, MOSFETs DMN2075U-7DICT-ND
N-Channel 20V 4.2A (Ta) 800mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 4.2A (Ta) 800mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN2075U-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2075U-7DIDKR-ND
Single FETs, MOSFETs DMN2075U-7DIDKR-ND
N-Channel 20V 4.2A (Ta) 800mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 4.2A (Ta) 800mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN2075U-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2075U-7DITR-ND
Single FETs, MOSFETs DMN2075U-7DITR-ND
N-Channel 20V 4.2A (Ta) 800mW (Ta) Surface Mount SOT-23-3

N-Channel 20V 4.2A (Ta) 800mW (Ta) Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
20V 4.2A SOT23 MOSFET Transistor
278-DMN2075U-7
20V 4.2A SOT23 MOSFET Transistor 278-DMN2075U-7
MOSFET N-CH 20V 4.2A SOT23-3 Product overview: DMN2075U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2075U-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 4.2A SOT23-3 Product overview: DMN2075U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.2A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.2A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2075U-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2075U-7 - 014416-DMN2075U-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2075U-7
014416-DMN2075U-7
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2075U-7 014416-DMN2075U-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014416-DMN2075U-7 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 800mW (Ta) Family Name: DMN2075U Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Dimension: TO-236-3, SC-59, SOT-23-3 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 4.2A (Ta) Gate-Source Threshold Voltage: 1V @ 250μA Max Gate Charge: 7nC @ 4.5V Max Input Capacitance: 594.3pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 38 mOhm @ 3.6A, 4.5V Alternative Parts (Cross-Reference): PMV30UN,215; TSM2314CX RFG; TSM2314CX RF; Introduction Date: June 04, 2009 ECCN: EAR99 Country of Origin: China Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014416-DMN2075U-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 800mW (Ta)
Family Name: DMN2075U
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Dimension: TO-236-3, SC-59, SOT-23-3
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 4.2A (Ta)
Gate-Source Threshold Voltage: 1V @ 250μA
Max Gate Charge: 7nC @ 4.5V
Max Input Capacitance: 594.3pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 38 mOhm @ 3.6A, 4.5V
Alternative Parts (Cross-Reference): PMV30UN,215; TSM2314CX RFG; TSM2314CX RF;
Introduction Date: June 04, 2009
ECCN: EAR99
Country of Origin: China
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2075U-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2075U-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2075U-7
MOSFET N-CH 20V 4.2A SOT23-3

MOSFET N-CH 20V 4.2A SOT23-3

Supplier's Site
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN2075U-7
Triode/MOS Tube/Transistor >> MOSFETs DMN2075U-7
20V 4.2A 800mW 38mΩ@4.5V,3.6A 1V@250uA N Channel SOT-23 MOSFETs ROHS

20V 4.2A 800mW 38mΩ@4.5V,3.6A 1V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN2075U-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN2075U-7
Single FETs, MOSFETs DMN2075U-7
MOSFET N-CH 20V 4.2A SOT23-3

MOSFET N-CH 20V 4.2A SOT23-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN2075U-7DICT-ND 278-DMN2075U-7 014416-DMN2075U-7 DMN2075U-7 DMN2075U-7 DMN2075U-7
Product Name Single FETs, MOSFETs 20V 4.2A SOT23 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2075U-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Single FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts 20 volts
PD 800 milliwatts 800 milliwatts 800 milliwatts 800 milliwatts
Unlock Full Specs
to access all available technical data