Manufacturer: Diodes Incorporated
Win Source Part Number: 868966-DMN2058UW-7
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: N-Channel 20 V 3.5A (Ta) 500mW (Ta) Surface Mount SOT-323
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: DMN2058
Categories: Discrete Semiconductor Products
Case / Package: SOT-323
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DMN2058UW-7DICT, DMN2058UW-7DIDKR, DMN2058UW-7DITR
N-Channel 20V 3.5A (Ta) 500mW (Ta) Surface Mount SOT-323
N-Channel 20V 3.5A (Ta) 500mW (Ta) Surface Mount SOT-323
N-Channel 20V 3.5A (Ta) 500mW (Ta) Surface Mount SOT-323
MOSFET N-CH 20V 3.5A SOT323 Product overview: DMN2058UW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2058UW-7 can be used for catalog matching and distributor lookup.
20V 3.5A 42mΩ@3A,10V 500mW 1.2V@250uA null SOT-323-3 MOSFETs ROHS
MOSFET, N-CH, 20V, 3.5A, 150DEG C, 0.5W ROHS COMPLIANT: YES
MOSFET N-CH 20V 3.5A SOT323
MOSFET N-CH 20V 3.5A SOT323
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 868966-DMN2058UW-7 | DMN2058UW-7DIDKR-ND | 278-DMN2058UW-7 | DMN2058UW-7 | 68AH9540 | DMN2058UW-7 | DMN2058UW-7 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - DMN2058UW-7 | Single FETs, MOSFETs | 20V 3.5A MOSFET Transistor | Triode/MOS Tube/Transistor >> MOSFETs | Mosfet, N-Ch, 20V, 3.5A, 150Deg C, 0.5W Rohs Compliant Diodes Inc. | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; SOT323; SOT-323 | SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT323 | TO-3 | SOT323; SC-70, SOT-323 | 7.7 nC @ 10 V |
| MOSFET Operating Mode | Enhancement | ||||||
| V(BR)DSS | 20 volts | 20 volts | 20 volts |