MOSFET N-CH 20V 3.5A SOT323 T&R Product overview: DMN2058UW-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 3.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 3.5A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2058UW-13 can be used for catalog matching and distributor lookup.
MOSFET N-CH 20V 3.5A SOT323 T&R
MOSFET N-CH 20V 3.5A SOT323 T&R
N-Channel 20V 3.5A (Ta) 500mW (Ta) Surface Mount SOT-323
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
MOSFET N-CH 20V 3.5A SOT323 T&R
MOSFET MOSFET BVDSS: 8V~24V SOT323 T&R 10K
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 278-DMN2058UW-13 | 31-DMN2058UW-13DKR-ND | DMN2058UW-13 | DMN2058UW-13 | DMN2058UW-13 |
| Product Name | 20V 3.5A MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | MOSFET |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||
| MOSFET Operating Mode | Enhancement | ||||
| V(BR)DSS | 20 volts | 20 volts | |||
| PD | 1.13 milliwatts | 500 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |