DIODES Incorporated 20V 4.6A SOT23 MOSFET Transistor DMN2058U-7

Description
MOSFET N-CH 20V 4.6A SOT23-3 Product overview: DMN2058U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2058U-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 20V 4.6A SOT23-3 Product overview: DMN2058U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2058U-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 4.6A SOT23 MOSFET Transistor
278-DMN2058U-7
20V 4.6A SOT23 MOSFET Transistor 278-DMN2058U-7
MOSFET N-CH 20V 4.6A SOT23-3 Product overview: DMN2058U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2058U-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 4.6A SOT23-3 Product overview: DMN2058U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.6A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.6A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2058U-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - 31-DMN2058U-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2058U-7DKR-ND
Single FETs, MOSFETs 31-DMN2058U-7DKR-ND
MOSFET N-CH 20V 4.6A SOT23-3

MOSFET N-CH 20V 4.6A SOT23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2058U-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2058U-7TR-ND
Single FETs, MOSFETs 31-DMN2058U-7TR-ND
N-Channel 20V 4.6A (Ta) 1.13W Surface Mount SOT-23-3

N-Channel 20V 4.6A (Ta) 1.13W Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2058U-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2058U-7CT-ND
Single FETs, MOSFETs 31-DMN2058U-7CT-ND
MOSFET N-CH 20V 4.6A SOT23-3

MOSFET N-CH 20V 4.6A SOT23-3

Buy Now Datasheet
FETs - Single - DMN2058U-7 - 803016-DMN2058U-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMN2058U-7
803016-DMN2058U-7
FETs - Single - DMN2058U-7 803016-DMN2058U-7
Manufacturer: Diodes Incorporated Win Source Part Number: 803016-DMN2058U-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20V Supplier Device Package: SOT-23-3 Drive Voltage (Max Rds On, Min Rds On): 1.8V, 10V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 1.13W Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 Rds On (Maximum) at Id, Vgs: 35mOhm at 6A, 10V Gate Charge (Qg) (Maximum) at Vgs: 7.7nC at 10V Input Capacitance (Ciss) (Maximum) at Vds: 281pF at 10V Current - Continuous Drain (Id) at 25°C: 4.6A Vgs(th) (Maximum) at Id: 1.2V at 250μA Maximum Vgs: ±12V

Manufacturer: Diodes Incorporated
Win Source Part Number: 803016-DMN2058U-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20V
Supplier Device Package: SOT-23-3
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 10V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 1.13W
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
Rds On (Maximum) at Id, Vgs: 35mOhm at 6A, 10V
Gate Charge (Qg) (Maximum) at Vgs: 7.7nC at 10V
Input Capacitance (Ciss) (Maximum) at Vds: 281pF at 10V
Current - Continuous Drain (Id) at 25°C: 4.6A
Vgs(th) (Maximum) at Id: 1.2V at 250μA
Maximum Vgs: ±12V

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2058U-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2058U-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2058U-7
MOSFET N-CH 20V 4.6A SOT23-3

MOSFET N-CH 20V 4.6A SOT23-3

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 20V, Sot-23; Transistor Polarity Diodes Inc. - 12AC0704 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 20V, Sot-23; Transistor Polarity Diodes Inc.
12AC0704
Mosfet, Aec-Q101, N-Ch, 20V, Sot-23; Transistor Polarity Diodes Inc. 12AC0704
MOSFET, AEC-Q101, N-CH, 20V, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:4.6A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.027ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:600mV; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 20V, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:4.6A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.027ohm; Rds(on) Test Voltage Vgs:10V; Threshold Voltage Vgs:600mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS 8V-24V

MOSFET MOSFET BVDSS 8V-24V

Buy Now Datasheet
Single FETs, MOSFETs - DMN2058U-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN2058U-7
Single FETs, MOSFETs DMN2058U-7
MOSFET N-CH 20V 4.6A SOT23-3

MOSFET N-CH 20V 4.6A SOT23-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN2058U-7
Triode/MOS Tube/Transistor >> MOSFETs DMN2058U-7
20V 4.6A 35mΩ@10V,6A 1.13W 1.2V@250uA N Channel SOT-23 MOSFETs ROHS

20V 4.6A 35mΩ@10V,6A 1.13W 1.2V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
MOSFET N-CH 20V 4.6A SOT23-3 - 233-DMN2058U-7 - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CH 20V 4.6A SOT23-3
233-DMN2058U-7
MOSFET N-CH 20V 4.6A SOT23-3 233-DMN2058U-7
MOSFET N-CH 20V 4.6A SOT23-3

MOSFET N-CH 20V 4.6A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Utmel Electronic Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN2058U-7 31-DMN2058U-7DKR-ND 803016-DMN2058U-7 DMN2058U-7 12AC0704 DMN2058U-7 DMN2058U-7 DMN2058U-7 233-DMN2058U-7
Product Name 20V 4.6A SOT23 MOSFET Transistor Single FETs, MOSFETs FETs - Single - DMN2058U-7 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 20V, Sot-23; Transistor Polarity Diodes Inc. MOSFET Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs MOSFET N-CH 20V 4.6A SOT23-3
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
PD 1.13 milliwatts 1130 milliwatts 1130 milliwatts 1130 milliwatts 1130 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data