DIODES Incorporated N-Channel 20V 4A SOT23 MOSFET Transistor DMN2056U-7

Description
MOSFET N-CHANNEL 20V 4A SOT23-3 Product overview: DMN2056U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2056U-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CHANNEL 20V 4A SOT23-3 Product overview: DMN2056U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2056U-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 20V 4A SOT23 MOSFET Transistor
278-DMN2056U-7
N-Channel 20V 4A SOT23 MOSFET Transistor 278-DMN2056U-7
MOSFET N-CHANNEL 20V 4A SOT23-3 Product overview: DMN2056U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2056U-7 can be used for catalog matching and distributor lookup.

MOSFET N-CHANNEL 20V 4A SOT23-3 Product overview: DMN2056U-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20V, 4A, SOT23. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4A, SOT23, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2056U-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - DMN2056U-7 - 804761-DMN2056U-7 - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - DMN2056U-7
804761-DMN2056U-7
FETs - Single - DMN2056U-7 804761-DMN2056U-7
Manufacturer: Diodes Incorporated Win Source Part Number: 804761-DMN2056U-7 Packaging: Reel Mounting Style: SMD Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20V Supplier Device Package: SOT-23-3 Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V Temperature Range - Operating: -55°C ~ 150°C Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Power Dissipation (Maximum): 940mW Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Rds On (Maximum) at Id, Vgs: 38mOhm at 3.6A, 4.5V Gate Charge (Qg) (Maximum) at Vgs: 4.3nC at 4.5V Input Capacitance (Ciss) (Maximum) at Vds: 339pF at 10V Current - Continuous Drain (Id) at 25°C: 4A Vgs(th) (Maximum) at Id: 1V at 250μA Maximum Vgs: ±8V

Manufacturer: Diodes Incorporated
Win Source Part Number: 804761-DMN2056U-7
Packaging: Reel
Mounting Style: SMD
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20V
Supplier Device Package: SOT-23-3
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Power Dissipation (Maximum): 940mW
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Rds On (Maximum) at Id, Vgs: 38mOhm at 3.6A, 4.5V
Gate Charge (Qg) (Maximum) at Vgs: 4.3nC at 4.5V
Input Capacitance (Ciss) (Maximum) at Vds: 339pF at 10V
Current - Continuous Drain (Id) at 25°C: 4A
Vgs(th) (Maximum) at Id: 1V at 250μA
Maximum Vgs: ±8V

Buy Now Datasheet
Single FETs, MOSFETs - DMN2056U-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2056U-7DITR-ND
Single FETs, MOSFETs DMN2056U-7DITR-ND
N-Channel 20V 4A (Ta) 940mW Surface Mount SOT-23-3

N-Channel 20V 4A (Ta) 940mW Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN2056U-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2056U-7DICT-ND
Single FETs, MOSFETs DMN2056U-7DICT-ND
N-Channel 20V 4A (Ta) 940mW Surface Mount SOT-23-3

N-Channel 20V 4A (Ta) 940mW Surface Mount SOT-23-3

Buy Now Datasheet
Single FETs, MOSFETs - DMN2056U-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DMN2056U-7DIDKR-ND
Single FETs, MOSFETs DMN2056U-7DIDKR-ND
N-Channel 20V 4A (Ta) 940mW Surface Mount SOT-23-3

N-Channel 20V 4A (Ta) 940mW Surface Mount SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN2056U-7
Triode/MOS Tube/Transistor >> MOSFETs DMN2056U-7
20V 4A 940mW 38mΩ@4.5V,3.6A 1V@250uA N Channel SOT-23 MOSFETs ROHS

20V 4A 940mW 38mΩ@4.5V,3.6A 1V@250uA N Channel SOT-23 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2056U-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2056U-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2056U-7
MOSFET N-CHANNEL 20V 4A SOT23-3

MOSFET N-CHANNEL 20V 4A SOT23-3

Supplier's Site
Mosfet, Aec-Q101, N-Ch, 20V, Sot-23; Transistor Polarity Diodes Inc. - 12AC0703 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Aec-Q101, N-Ch, 20V, Sot-23; Transistor Polarity Diodes Inc.
12AC0703
Mosfet, Aec-Q101, N-Ch, 20V, Sot-23; Transistor Polarity Diodes Inc. 12AC0703
MOSFET, AEC-Q101, N-CH, 20V, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.03ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:600mV; Power RoHS Compliant: Yes

MOSFET, AEC-Q101, N-CH, 20V, SOT-23; Transistor Polarity:N Channel; Continuous Drain Current Id:4A; Drain Source Voltage Vds:20V; On Resistance Rds(on):0.03ohm; Rds(on) Test Voltage Vgs:4.5V; Threshold Voltage Vgs:600mV; Power RoHS Compliant: Yes

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN2056U-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN2056U-7
Single FETs, MOSFETs DMN2056U-7
MOSFET N-CHANNEL 20V 4A SOT23-3

MOSFET N-CHANNEL 20V 4A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-DMN2056U-7 804761-DMN2056U-7 DMN2056U-7DITR-ND DMN2056U-7 DMN2056U-7 DMN2056U-7 12AC0703 DMN2056U-7
Product Name N-Channel 20V 4A SOT23 MOSFET Transistor FETs - Single - DMN2056U-7 Single FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, Aec-Q101, N-Ch, 20V, Sot-23; Transistor Polarity Diodes Inc. Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
PD 940 milliwatts 940 milliwatts 940 milliwatts 940 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data