Win Source Part Number: 1376891-DMN2055UW-7
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Base Product Number: DMN2055
FET Type: N-Channel
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 3.1A (Ta)
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Rds On (Max) @ Id, Vgs: 46mOhm @ 3.6A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 4.3 nC @ 4.5 V
Vgs (Max): ±8V
Input Capacitance (Ciss) (Max) @ Vds: 400 pF @ 10 V
Power Dissipation (Max): 520mW (Ta)
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
MOSFET BVDSS: 8V~24V SOT323 T&R Product overview: DMN2055UW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 24V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2055UW-7 can be used for catalog matching and distributor lookup.
MOSFET BVDSS: 8V~24V SOT323 T&R
MOSFET BVDSS: 8V~24V SOT323 T&R
MOSFET BVDSS: 8V~24V SOT323 T&R
MOSFET, N-CH, 20V, 3.1A, SOT-323 ROHS COMPLIANT: YES
MOSFET BVDSS: 8V~24V SOT323 T&R
MOSFET BVDSS: 8V~24V SOT323 T&R
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 1376891-DMN2055UW-7 | 278-DMN2055UW-7 | 31-DMN2055UW-7TR-ND | 12AJ7108 | DMN2055UW-7 | DMN2055UW-7 |
| Product Name | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs | 8V 24V MOSFET Transistor | Single FETs, MOSFETs | Mosfet, N-Ch, 20V, 3.1A, Sot-323 Rohs Compliant Diodes Inc. | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | ||
| PD | 520 milliwatts | 520 milliwatts | 520 milliwatts | |||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Package Type | SOT3; SOT323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 |
| MOSFET Operating Mode | Enhancement |