N-Channel 20V 4.8A (Ta) 800mW (Ta) Surface Mount SOT-23-3
MOSFET N-CH 20V 4.8A SOT23 T&R 1
MOSFET N-CH 20V 4.8A SOT23 T&R 1
MOSFET N-CH 20V 4.8A SOT23 T&R 1
MOSFET MOSFET BVDSS: 8V~24V SOT23 T&R 10K
MOSFET N-CH 20V 4.8A SOT23 T&R 1
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 31-DMN2055U-13TR-ND | DMN2055U-13 | DMN2055U-13 | DMN2055U-13 |
| Product Name | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel; N-Channel | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| Transistor Technology / Material | MOSFET (Metal Oxide) |