DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single DMN2053UWQ-7

Description
Win Source Part Number: 1142827-DMN2053UWQ-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 2.9A (Ta) Rds On (Max) @ Id, Vgs: 56mOhm @ 2A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 2.9A (Ta) Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Gate Charge (Qg) (Max) @ Vgs: 3.6 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 369 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DMN2053UWQ7; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: 31-DMN2053UWQ-7TR Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Request a Quote Datasheet
Description
Win Source Part Number: 1142827-DMN2053UWQ-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 2.9A (Ta) Rds On (Max) @ Id, Vgs: 56mOhm @ 2A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 2.9A (Ta) Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Gate Charge (Qg) (Max) @ Vgs: 3.6 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 369 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DMN2053UWQ7; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: 31-DMN2053UWQ-7TR Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1142827-DMN2053UWQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1142827-DMN2053UWQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1142827-DMN2053UWQ-7
Win Source Part Number: 1142827-DMN2053UWQ-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Standard Package: 3,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 2.9A (Ta) Rds On (Max) @ Id, Vgs: 56mOhm @ 2A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 2.9A (Ta) Package / Case: SC-70, SOT-323 Supplier Device Package: SOT-323 Gate Charge (Qg) (Max) @ Vgs: 3.6 nC @ 4.5 V Input Capacitance (Ciss) (Max) @ Vds: 369 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DMN2053UWQ7; ECCN: EAR99 Fake Threat In the Open Market: 71 pct. HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: 31-DMN2053UWQ-7TR Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Win Source Part Number: 1142827-DMN2053UWQ-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: Automotive, AEC-Q101
Package: Tape & Reel (TR)
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 2.9A (Ta)
Rds On (Max) @ Id, Vgs: 56mOhm @ 2A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 2.9A (Ta)
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Gate Charge (Qg) (Max) @ Vgs: 3.6 nC @ 4.5 V
Input Capacitance (Ciss) (Max) @ Vds: 369 pF @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DMN2053UWQ7;
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: 31-DMN2053UWQ-7TR
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2053UWQ-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2053UWQ-7TR-ND
Single FETs, MOSFETs 31-DMN2053UWQ-7TR-ND
MOSFET BVDSS: 8V~24V SOT323 T&R

MOSFET BVDSS: 8V~24V SOT323 T&R

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2053UWQ-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2053UWQ-7CT-ND
Single FETs, MOSFETs 31-DMN2053UWQ-7CT-ND
MOSFET BVDSS: 8V~24V SOT323 T&R

MOSFET BVDSS: 8V~24V SOT323 T&R

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2053UWQ-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2053UWQ-7DKR-ND
Single FETs, MOSFETs 31-DMN2053UWQ-7DKR-ND
MOSFET BVDSS: 8V~24V SOT323 T&R

MOSFET BVDSS: 8V~24V SOT323 T&R

Buy Now Datasheet
Singapore, Singapore
8V 24V MOSFET Transistor
278-DMN2053UWQ-7
8V 24V MOSFET Transistor 278-DMN2053UWQ-7
MOSFET BVDSS: 8V~24V SOT323 T&R Product overview: DMN2053UWQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 24V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2053UWQ-7 can be used for catalog matching and distributor lookup.

MOSFET BVDSS: 8V~24V SOT323 T&R Product overview: DMN2053UWQ-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8V, 24V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 8V, 24V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2053UWQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2053UWQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2053UWQ-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2053UWQ-7
MOSFET BVDSS: 8V~24V SOT323 T&R

MOSFET BVDSS: 8V~24V SOT323 T&R

Supplier's Site
Mosfet, N-Ch, 20V, 2.9A, Sot-323 Rohs Compliant Diodes Inc. - 12AJ7107 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 2.9A, Sot-323 Rohs Compliant Diodes Inc.
12AJ7107
Mosfet, N-Ch, 20V, 2.9A, Sot-323 Rohs Compliant Diodes Inc. 12AJ7107
MOSFET, N-CH, 20V, 2.9A, SOT-323 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 2.9A, SOT-323 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN2053UWQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN2053UWQ-7
Single FETs, MOSFETs DMN2053UWQ-7
MOSFET BVDSS: 8V~24V SOT323 T&R

MOSFET BVDSS: 8V~24V SOT323 T&R

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1142827-DMN2053UWQ-7 31-DMN2053UWQ-7TR-ND 278-DMN2053UWQ-7 DMN2053UWQ-7 12AJ7107 DMN2053UWQ-7
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 8V 24V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N-Ch, 20V, 2.9A, Sot-323 Rohs Compliant Diodes Inc. Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT323 SOT323; SC-70, SOT-323 Tape & Reel (TR) SOT323; SC-70, SOT-323 TO-3; SOT3; SOT323 SOT323; SC-70, SOT-323
Transistor Grade / Operating Range Automotive
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB1134S - 906320-2SB1134S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
0.03 - 3.5 GHz, 5 Watt, 32 V GaN RF Input-Matched Transistor - T1G3000532-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 15.7 dB
View Details