DIODES Incorporated Single FETs, MOSFETs DMN2053UW-7

Description
N-Channel 20V 2.9A (Ta) 470mW (Ta)
Request a Quote Datasheet
Description
N-Channel 20V 2.9A (Ta) 470mW (Ta)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMN2053UW-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2053UW-7TR-ND
Single FETs, MOSFETs 31-DMN2053UW-7TR-ND
N-Channel 20V 2.9A (Ta) 470mW (Ta)

N-Channel 20V 2.9A (Ta) 470mW (Ta)

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2053UW-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2053UW-7CT-ND
Single FETs, MOSFETs 31-DMN2053UW-7CT-ND
N-Channel 20V 2.9A (Ta) 470mW (Ta)

N-Channel 20V 2.9A (Ta) 470mW (Ta)

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMN2053UW-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMN2053UW-7DKR-ND
Single FETs, MOSFETs 31-DMN2053UW-7DKR-ND
N-Channel 20V 2.9A (Ta) 470mW (Ta)

N-Channel 20V 2.9A (Ta) 470mW (Ta)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1109149-DMN2053UW-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1109149-DMN2053UW-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1109149-DMN2053UW-7
Win Source Part Number: 1109149-DMN2053UW-7 Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 20 V Current - Continuous Drain (Id) @ 25°C: 2.9A (Ta) Rds On (Max) @ Id, Vgs: 56mOhm @ 2A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Power Dissipation (Max): 470mW (Ta) Gate Charge (Qg) (Max) @ Vgs: 3.6 nC @ 4.25 V Input Capacitance (Ciss) (Max) @ Vds: 369 pF @ 10 V Vgs (Max): ±12V Temperature Range - Operating: -55°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): DMN2053UW7; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: Diodes Incorporated Other Names: 31-DMN2053UW-7DKR,31 -DMN2053UW-7CT,31-DM N2053UW-7TR Base Product Number: DMN2053 Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Win Source Part Number: 1109149-DMN2053UW-7
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 20 V
Current - Continuous Drain (Id) @ 25°C: 2.9A (Ta)
Rds On (Max) @ Id, Vgs: 56mOhm @ 2A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Power Dissipation (Max): 470mW (Ta)
Gate Charge (Qg) (Max) @ Vgs: 3.6 nC @ 4.25 V
Input Capacitance (Ciss) (Max) @ Vds: 369 pF @ 10 V
Vgs (Max): ±12V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): DMN2053UW7;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: Diodes Incorporated
Other Names: 31-DMN2053UW-7DKR,31-DMN2053UW-7CT,31-DMN2053UW-7TR
Base Product Number: DMN2053
Drive Voltage (Max Rds On, Min Rds On): 1.5V, 4.5V

Buy Now
Singapore, Singapore
20V 2.9A MOSFET Transistor
278-DMN2053UW-7
20V 2.9A MOSFET Transistor 278-DMN2053UW-7
MOSFET N-CH 20V 2.9A SOT323 Product overview: DMN2053UW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2053UW-7 can be used for catalog matching and distributor lookup.

MOSFET N-CH 20V 2.9A SOT323 Product overview: DMN2053UW-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.9A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 2.9A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DMN2053UW-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DMN2053UW-7 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMN2053UW-7
Single FETs, MOSFETs DMN2053UW-7
MOSFET N-CH 20V 2.9A SOT323

MOSFET N-CH 20V 2.9A SOT323

Supplier's Site Datasheet
Mosfet, N-Ch, 20V, 2.9A, Sot-323 Rohs Compliant Diodes Inc. - 28AK8506 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 20V, 2.9A, Sot-323 Rohs Compliant Diodes Inc.
28AK8506
Mosfet, N-Ch, 20V, 2.9A, Sot-323 Rohs Compliant Diodes Inc. 28AK8506
MOSFET, N-CH, 20V, 2.9A, SOT-323 ROHS COMPLIANT: YES

MOSFET, N-CH, 20V, 2.9A, SOT-323 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMN2053UW-7TR-ND 1109149-DMN2053UW-7 278-DMN2053UW-7 DMN2053UW-7 28AK8506
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 20V 2.9A MOSFET Transistor Single FETs, MOSFETs Mosfet, N-Ch, 20V, 2.9A, Sot-323 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
Package Type SOT323; SC-70, SOT-323 SOT3 Tape & Reel (TR) SOT323; SC-70, SOT-323 TO-3; SOT3; SOT323
PD 470 milliwatts 800 milliwatts 470 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data