DIODES Incorporated Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays DMN2053UVT-7

Description
Win Source Part Number: 1376916-DMN2053UVT-7 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-26 Base Product Number: DMN2053 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 4.6A (Ta) Rds On (Max) @ Id, Vgs: 35mOhm @ 5A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 3.6nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 369pF @ 10V Mounting Type: Surface Mount HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 700mW (Ta) Configuration: 2 N-Channel (Dual)
Request a Quote Datasheet
Description
Win Source Part Number: 1376916-DMN2053UVT-7 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-26 Base Product Number: DMN2053 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 4.6A (Ta) Rds On (Max) @ Id, Vgs: 35mOhm @ 5A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 3.6nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 369pF @ 10V Mounting Type: Surface Mount HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 700mW (Ta) Configuration: 2 N-Channel (Dual)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1376916-DMN2053UVT-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1376916-DMN2053UVT-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1376916-DMN2053UVT-7
Win Source Part Number: 1376916-DMN2053UVT-7 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 37 pct. MSL Level: 1 (Unlimited) Mfr: Diodes Incorporated Package: Tape & Reel Product Status: Active Package / Case: SOT-23-6 Thin, TSOT-23-6 Supplier Device Package: TSOT-26 Base Product Number: DMN2053 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 20V Current - Continuous Drain (Id) @ 25°C: 4.6A (Ta) Rds On (Max) @ Id, Vgs: 35mOhm @ 5A, 4.5V Vgs(th) (Max) @ Id: 1V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 3.6nC @ 4.5V Input Capacitance (Ciss) (Max) @ Vds: 369pF @ 10V Mounting Type: Surface Mount HTSUS: 8541.21.0095 REACH Status: REACH Unaffected ECCN: EAR99 Power - Max: 700mW (Ta) Configuration: 2 N-Channel (Dual)

Win Source Part Number: 1376916-DMN2053UVT-7
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 37 pct.
MSL Level: 1 (Unlimited)
Mfr: Diodes Incorporated
Package: Tape & Reel
Product Status: Active
Package / Case: SOT-23-6 Thin, TSOT-23-6
Supplier Device Package: TSOT-26
Base Product Number: DMN2053
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 20V
Current - Continuous Drain (Id) @ 25°C: 4.6A (Ta)
Rds On (Max) @ Id, Vgs: 35mOhm @ 5A, 4.5V
Vgs(th) (Max) @ Id: 1V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 3.6nC @ 4.5V
Input Capacitance (Ciss) (Max) @ Vds: 369pF @ 10V
Mounting Type: Surface Mount
HTSUS: 8541.21.0095
REACH Status: REACH Unaffected
ECCN: EAR99
Power - Max: 700mW (Ta)
Configuration: 2 N-Channel (Dual)

Buy Now Datasheet
Singapore, Singapore
20V 4.6A MOSFET Transistor
289-DMN2053UVT-7
20V 4.6A MOSFET Transistor 289-DMN2053UVT-7
MOSFET 2N-CH 20V 4.6A TSOT26 Product overview: DMN2053UVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2053UVT-7 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 20V 4.6A TSOT26 Product overview: DMN2053UVT-7 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 4.6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20V, 4.6A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMN2053UVT-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - 31-DMN2053UVT-7CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN2053UVT-7CT-ND
FET, MOSFET Arrays 31-DMN2053UVT-7CT-ND
MOSFET 2N-CH 20V 4.6A TSOT26

MOSFET 2N-CH 20V 4.6A TSOT26

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN2053UVT-7DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN2053UVT-7DKR-ND
FET, MOSFET Arrays 31-DMN2053UVT-7DKR-ND
MOSFET 2N-CH 20V 4.6A TSOT26

MOSFET 2N-CH 20V 4.6A TSOT26

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMN2053UVT-7TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMN2053UVT-7TR-ND
FET, MOSFET Arrays 31-DMN2053UVT-7TR-ND
Mosfet Array 2 N-Channel (Dual) 20V 4.6A (Ta) 700mW (Ta) Surface Mount TSOT-23

Mosfet Array 2 N-Channel (Dual) 20V 4.6A (Ta) 700mW (Ta) Surface Mount TSOT-23

Buy Now Datasheet
Mosfet, Dual, N-Ch, 20V, 4.6A Rohs Compliant Diodes Inc. - 28AK8505 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual, N-Ch, 20V, 4.6A Rohs Compliant Diodes Inc.
28AK8505
Mosfet, Dual, N-Ch, 20V, 4.6A Rohs Compliant Diodes Inc. 28AK8505
MOSFET, DUAL, N-CH, 20V, 4.6A ROHS COMPLIANT: YES

MOSFET, DUAL, N-CH, 20V, 4.6A ROHS COMPLIANT: YES

Supplier's Site
FET, MOSFET Arrays - DMN2053UVT-7 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN2053UVT-7
FET, MOSFET Arrays DMN2053UVT-7
MOSFET BVDSS: 8V-24V TSOT26 T&R

MOSFET BVDSS: 8V-24V TSOT26 T&R

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2053UVT-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2053UVT-7
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2053UVT-7
MOSFET 2N-CH 20V 4.6A TSOT26

MOSFET 2N-CH 20V 4.6A TSOT26

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
DMN2053UVT-7
Triode/MOS Tube/Transistor >> MOSFETs DMN2053UVT-7
20V 4.6A 35mΩ@5A,4.5V 700mW 1V@250uA TSOT-26 MOSFETs ROHS

20V 4.6A 35mΩ@5A,4.5V 700mW 1V@250uA TSOT-26 MOSFETs ROHS

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1376916-DMN2053UVT-7 289-DMN2053UVT-7 31-DMN2053UVT-7CT-ND 28AK8505 DMN2053UVT-7 DMN2053UVT-7 DMN2053UVT-7 DMN2053UVT-7
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 20V 4.6A MOSFET Transistor FET, MOSFET Arrays Mosfet, Dual, N-Ch, 20V, 4.6A Rohs Compliant Diodes Inc. FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Triode/MOS Tube/Transistor >> MOSFETs
Polarity N-Channel N-Channel N-Channel; 2 N-Channel (Dual)
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT3; SOT26 Tape & Reel (TR) SOT23; SOT-23-6 Thin, TSOT-23-6 TO-3 SOT23; SOT26; SOT-23-6 Thin, TSOT-23-6 SOT26
MOSFET Operating Mode Enhancement
V(BR)DSS 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SC2344E - 906347-2SC2344E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3C065080B7S - Acme Chip Technology Co., Limited
Specs
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
Discrete Semiconductor Products - Transistors - IGBTs - 63-8028 - Acme Chip Technology Co., Limited
Specs
Packing Method Bulk; Bulk
View Details
GaAs Fet Switches - KS209 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 3000 MHz
View Details