DIODES Incorporated FET, MOSFET Arrays DMN2053UVT-13

Description
Mosfet Array 2 N-Channel (Dual) 20V 4.6A (Ta) 700mW (Ta) Surface Mount TSOT-23
Request a Quote Datasheet
Description
Mosfet Array 2 N-Channel (Dual) 20V 4.6A (Ta) 700mW (Ta) Surface Mount TSOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - DMN2053UVT-13-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DMN2053UVT-13-ND
FET, MOSFET Arrays DMN2053UVT-13-ND
Mosfet Array 2 N-Channel (Dual) 20V 4.6A (Ta) 700mW (Ta) Surface Mount TSOT-23

Mosfet Array 2 N-Channel (Dual) 20V 4.6A (Ta) 700mW (Ta) Surface Mount TSOT-23

Buy Now Datasheet
FET, MOSFET Arrays - DMN2053UVT-13 - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DMN2053UVT-13
FET, MOSFET Arrays DMN2053UVT-13
MOSFET BVDSS: 8V-24V TSOT26 T&R

MOSFET BVDSS: 8V-24V TSOT26 T&R

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMN2053UVT-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMN2053UVT-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMN2053UVT-13
MOSFET 2N-CH 20V 4.6A TSOT26

MOSFET 2N-CH 20V 4.6A TSOT26

Supplier's Site
Sheung Wan, Hong Kong
MOSFET MOSFET BVDSS: 8V-24V

MOSFET MOSFET BVDSS: 8V-24V

Buy Now Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number DMN2053UVT-13-ND DMN2053UVT-13 DMN2053UVT-13 DMN2053UVT-13
Product Name FET, MOSFET Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET
Package Type SOT23; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT26; SOT-23-6 Thin, TSOT-23-6 SOT23; SOT-23-6 Thin, TSOT-23-6
Polarity N-Channel; 2 N-Channel (Dual)
Transistor Technology / Material MOSFET (Metal Oxide)
V(BR)DSS 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 92-0235-ND - DigiKey
Infineon Technologies AG
Specs
TJ -40 to 175 C (-40 to 347 F)
Package Type TO-220; TO-220-3
Packing Method Tube
View Details
2 suppliers
7 Watt, 50 Volt, 0.03 - 1.2 GHz, GaN RF Input-Matched Transistor - QPD1011 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type DFN / SMT
Power Gain 21 dB
View Details